EN
  • EN
  • DE

MC68HC908KX2CP

Part No MC68HC908KX2CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 2KB Flash 3.3V/5V 16-Pin PDIP / IC MCU 8BIT 2KB FLASH 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 787911-MC68HC908KX2CP
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908KX2
Introduction Date November 30, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908KX2CP CAD Model

Description

The MC68HC908KX2CP is a robust 8-bit microcontroller from NXP Semiconductors, designed to offer a high level of integration suitable for a wide range of applications. This microcontroller is part of the MC68HC08 family, known for its low power consumption and high-performance capabilities.

Key Features

  • Core: The MC68HC908KX2CP is built around a HC08 core, which provides a solid foundation for both simple and complex tasks, ensuring efficient operation at a maximum CPU frequency of 8 MHz.
  • Memory: It comes equipped with 2.1KB of on-chip flash memory and 128 bytes of RAM, offering ample space for program storage and smooth execution of operations.
  • I/O Options: This microcontroller features 20 general-purpose input/output (GPIO) pins, providing versatility in interfacing with peripherals and other devices.
  • Timers: It includes a 16-bit timer system that can be used for event counting, input capture, output compare, and pulse-width modulation (PWM), enhancing its functionality in control applications.
  • Power Efficiency: Designed with power-saving modes like stop and wait, the MC68HC908KX2CP ensures reduced power consumption, making it ideal for battery-operated devices.
  • Analog-to-Digital Converter (ADC): The integrated 8-channel, 10-bit ADC allows the microcontroller to process analog signals, which is essential for sensor-based applications.
  • On-Chip Oscillator: An internal oscillator minimizes the need for external components, thus reducing system cost and complexity.
  • Serial Communication Interface: It supports serial communication via a full-duplex SCI (Serial Communication Interface), enabling easy data exchange with other digital systems.

Applications

The MC68HC908KX2CP is suitable for a diverse range of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Smart sensors

With its combination of performance, integration, and efficiency, the MC68HC908KX2CP from NXP is an excellent choice for designers looking to develop sophisticated systems requiring a reliable microcontroller.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess