EN
  • EN
  • DE

M2S025-FGG484

Part No M2S025-FGG484
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 25K Logic Modules 166MHz 484-FPBGA (23x23)
Manufacturer Microchip Technology
Series SmartFusion®2
Package Tray
Core Processor ARM® Cortex®-M3
Speed 166MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DDR, PCIe, SERDES
Number of I/O 267
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name M2S025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number M2S025-FGG484-ND, 1100-1220
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880611-M2S025-FGG484
Ultra Librarian 3D Model Ultra Librarian M2S025-FGG484 CAD Model

Description

The Microchip Technology M2S025-FGG484 is a highly sophisticated and versatile FPGA (Field-Programmable Gate Array) device that is part of the SmartFusion2 SoC FPGA family. This product is designed to deliver a perfect blend of power efficiency, performance, and reliability, catering to the needs of a wide range of applications in the industrial, automotive, defense, and communication sectors.

Key Features

  • High Capacity: The M2S025-FGG484 comes with 25K logic elements (LEs), providing ample space for complex logic designs and implementations.
  • System-on-Chip Integration: It integrates a reliable ARM Cortex-M3 processor, enabling users to run high-level code and perform complex computations within the FPGA environment.
  • Security: The device features advanced security capabilities, including secure boot, an AES-256 bit encryption/decryption engine, and a random number generator, making it suitable for applications that require high levels of data protection and confidentiality.
  • Power Efficiency: With its low power consumption, the M2S025-FGG484 is ideal for power-sensitive applications, ensuring that systems can maintain high performance without compromising on energy efficiency.
  • I/O Capability: The FPGA is equipped with 484-pin FBGA packaging, offering a wide range of input/output options for flexible connectivity with other components in a system.

Applications

The versatility of the M2S025-FGG484 makes it suitable for a variety of applications. It can be used in embedded control systems, industrial automation, automotive systems, communication infrastructure, and defense equipment that require high-speed signal processing and secure data handling.

Support and Resources

Microchip Technology provides extensive support and resources to help designers and engineers effectively utilize the M2S025-FGG484. This includes detailed datasheets, technical reference manuals, application notes, and customer support through Microchip's online forums and direct customer service channels.

Overall, the M2S025-FGG484 from Microchip Technology is a powerful and secure solution that offers the flexibility and performance needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Broadcom Limited
CABLE MODEM
Lowest to $65.2829
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $9.4075
Cirrus Logic Inc.
AUDIO DECODER SOC / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
LYNX - 100MHZ / System On Chip (SOC) IC *
Lowest to $8.1612
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $14.1291
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $19.3532
Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Lowest to $1,057.3944
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Lowest to $89.3704

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,035 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess