EN
  • EN
  • DE

PIC16F1789T-I/MV

Part No PIC16F1789T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x8b, 3x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16F1789
Standard Package 3,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 748266-PIC16F1789T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1789T-I/MV CAD Model

Description

Microchip Technology's PIC16F1789T-I/MV

The PIC16F1789T-I/MV is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. It is part of the expansive PIC16F family, known for its robustness, reliability, and high performance in a wide range of applications.

This particular model comes in a 40-pin UQFN package and operates with a variable voltage range, making it suitable for low-power and battery-operated devices. The PIC16F1789T-I/MV is designed to work within an industrial temperature range, from -40°C to +125°C, ensuring stable operation under extreme conditions.

Core and Memory Features

  • CPU: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Flash Memory: 14 KB, allowing ample space for complex programs and code.
  • SRAM: 1 KB, for efficient data storage and manipulation.
  • EEPROM: 256 Bytes, ideal for storing non-volatile data that must be preserved during power cycles.

Peripheral Highlights

  • Digital Communication: Integrated with EUSART, I2C/SPI for versatile connectivity options.
  • Timers: Equipped with multiple timers, including 8-bit and 16-bit timers, as well as a watchdog timer for system reliability.
  • ADC: 12-bit Analog-to-Digital Converter with up to 17 channels, perfect for precise analog signal measurement.
  • Comparators: Two analog comparators with programmable voltage reference, enhancing the MCU's analog capabilities.

Enhanced Features

  • Power Management: Power-saving features including Idle and Power-down modes to minimize energy consumption.
  • Interrupt System: Extensive interrupt capability with automatic context saving for critical multitasking operations.
  • Crossbar: Configurable logic cell (CLC) crossbar to create custom logic and control pathways.
  • Peripheral Pin Select (PPS): Flexible pin mapping to optimize board layout and peripheral pin usage.

Overall, the PIC16F1789T-I/MV is an excellent choice for designers looking for a robust MCU with extensive features for complex and demanding applications. Its rich set of peripherals, memory options, and power management features make it a versatile solution for industries ranging from automotive to consumer electronics, and its programmability allows for tailored functionality to meet specific design requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7778 $57.7778
3+ $47.4075 $142.2225
4+ $45.9260 $183.7040
5+ $44.4445 $222.2225
6+ $42.9630 $257.7780
8+ $38.5186 $308.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess