EN
  • EN
  • DE

S912ZVMC12F3WKH

Part No S912ZVMC12F3WKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S12 MagniV
Package Tray
Number of I/O 31
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852859-S912ZVMC12F3WKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC12F3WKH CAD Model

Description

The NXP S912ZVMC12F3WKH is a cutting-edge microcontroller that stands out in the automotive and industrial markets for its robust performance and versatility. Designed with a focus on reliability and efficiency, this microcontroller is part of the S12 MagniV portfolio, which integrates a sophisticated S12 core with smart analog features, making it particularly suitable for a wide range of applications including automotive body electronics, sensor systems, and motor control units.

Key Features:

  • Integrated S12 Core: At the heart of the S912ZVMC12F3WKH is the 16-bit S12 core, which runs at a speed of up to 25 MHz, offering a balanced combination of processing power and energy efficiency.
  • On-Chip Memory: This microcontroller comes equipped with 128 KB of flash memory and 8 KB of RAM, providing ample space for complex software routines and data storage.
  • Advanced Analog Integration: The device features a range of analog components including a 12-bit Analog-to-Digital Converter (ADC), multiple Serial Communication Interfaces (SCI), and a Serial Peripheral Interface (SPI), which facilitate the development of sophisticated control systems.
  • Robust I/O Capabilities: With up to 59 General Purpose Input/Output (GPIO) pins, the S912ZVMC12F3WKH can handle a multitude of input and output functions, making it highly adaptable to various application requirements.
  • Automotive-Grade Quality: The microcontroller meets stringent automotive quality standards, offering enhanced reliability and performance under harsh operating conditions.
  • Low Power Consumption: Its low-power design ensures minimal energy usage, which is crucial for battery-powered and energy-sensitive applications.

Applications:

The versatility of the S912ZVMC12F3WKH makes it suitable for a variety of applications, particularly in the automotive sector where it can be used for engine control, body control modules, and sensor interfaces. Additionally, its integrated features make it an excellent choice for industrial applications such as automation control systems, smart actuators, and various embedded control systems.

Overall, the NXP S912ZVMC12F3WKH microcontroller is a powerful, reliable, and versatile solution that provides an optimal balance of performance and power consumption, making it an ideal choice for designers and engineers looking to push the boundaries of automotive and industrial electronics.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3879 $65.5516
8+ $13.4465 $107.5720
12+ $13.0263 $156.3156
16+ $12.6061 $201.6976
21+ $12.1859 $255.9039
28+ $10.9253 $305.9084
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess