EN
  • EN
  • DE

MCF51AC128ACPUE

Part No MCF51AC128ACPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MCF51AC
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14099, 935320936557, MCF51AC128ACPUE-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926474-MCF51AC128ACPUE
Ultra Librarian 3D Model Ultra Librarian MCF51AC128ACPUE CAD Model

Description

Product Overview: NXP MCF51AC128ACPUE

The NXP MCF51AC128ACPUE is a robust microcontroller that belongs to the MCF51AC series, designed to offer a high-performance processing solution for embedded systems. This microcontroller integrates a ColdFire V1 core, which combines the advantages of a microcontroller with the speed and processing power of a digital signal processor, making it a versatile choice for a range of applications.

Key Features:

  • Core: The device is built around a 32-bit ColdFire V1 core, which operates at a maximum frequency of 50 MHz, providing a balanced mix of control and computational capabilities.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of RAM, supporting a variety of complex applications without the need for external memory components.
  • Advanced Control: The microcontroller features multiple timers, including a Real-Time Counter (RTC), two 2-channel and one 6-channel FlexTimer modules for advanced timing and control operations.
  • Connectivity: The MCF51AC128ACPUE provides various communication interfaces, such as I²C, SPI, and two UARTs, enabling easy integration with a wide range of peripherals and other microcontrollers.
  • Analog Features: It includes an Analog-to-Digital Converter (ADC) with up to 12 channels, allowing the microcontroller to interface with analog sensors and devices.
  • Package: The microcontroller is available in an 80-pin QFP package, which is suitable for space-constrained applications while still offering ample I/O options.
  • Power Efficiency: Designed with power efficiency in mind, it features several power-saving modes, such as wait, stop, and run modes, which help in reducing overall power consumption.

Applications:

The MCF51AC128ACPUE is ideal for a broad range of applications that require a mix of control, connectivity, and computational tasks. This includes but is not limited to industrial control systems, home automation, medical devices, automotive systems, and consumer electronics. Its robust feature set and flexible I/O options make it a preferred choice for designers looking to create sophisticated and reliable products.

Overall, the NXP MCF51AC128ACPUE microcontroller offers a powerful and flexible solution for embedded systems, providing the necessary tools to develop advanced applications while keeping power consumption to a minimum.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5190 $54.2280
27+ $3.7079 $100.1133
42+ $3.5920 $150.8640
58+ $3.4762 $201.6196
75+ $3.3603 $252.0225
100+ $3.0127 $301.2700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess