EN
  • EN
  • DE

A54SX32A-2PQ208

Part No A54SX32A-2PQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Part Status Obsolete
Number of I/O 174
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX32A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858999-A54SX32A-2PQ208
Ultra Librarian 3D Model Ultra Librarian A54SX32A-2PQ208 CAD Model

Description

Product Overview: A54SX32A-2PQ208

The A54SX32A-2PQ208 is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed for a wide range of applications requiring complex logic operations and high-speed digital processing. This device is part of the SX-A family, which is known for its low power consumption and high functionality.

Key Features

  • Logic Elements: The A54SX32A-2PQ208 is equipped with an ample number of logic elements, allowing designers to implement sophisticated digital circuits and systems within a single chip.
  • System Performance: With its advanced architecture, this FPGA delivers exceptional system performance suitable for demanding applications in telecommunications, industrial control, and consumer electronics.
  • Memory: Integrated on-chip memory facilitates efficient data storage and retrieval, which is critical for applications requiring fast data processing.
  • I/O Pins: The device boasts a substantial number of Input/Output pins, providing excellent interfacing capabilities with other components and peripherals.
  • Power Efficiency: The A54SX32A-2PQ208 is designed with power efficiency in mind, ensuring reduced power consumption for energy-sensitive applications.
  • Package: Housed in a 208-pin PQFP (Plastic Quad Flat Pack) package, the product offers a compact footprint and is suitable for space-constrained designs.

Applications

The versatility of the A54SX32A-2PQ208 makes it ideal for a variety of applications, including but not limited to:

  • High-speed data communications
  • Digital signal processing
  • Automotive systems
  • Industrial automation
  • Complex algorithm implementations

Technical Specifications

Parameter Value Manufacturer Microchip Technology Part Number A54SX32A-2PQ208 Package Type 208-PQFP Operating Temperature Specified by Manufacturer

For more detailed information and technical support regarding the A54SX32A-2PQ208, please refer to the datasheet and product resources provided by Microchip Technology.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess