Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MCP4132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926669-MCP4132-103E/P
Ultra Librarian 3D Model Ultra Librarian MCP4132-103E/P CAD Model

Description

The MCP4132-103E/P is a high-performance digital potentiometer IC manufactured by Microchip Technology. It offers a reliable and precise solution for applications requiring variable resistance adjustments. This digital potentiometer is part of the MCP41XX and MCP42XX series, which are known for their versatility and ease of use in various electronic circuits.

Key Features:

  • Resistance Value: The MCP4132-103E/P comes with a 10kΩ resistance value, making it suitable for a wide range of applications that require a medium range of resistance.
  • Resolution: It offers 7-bit (128 steps) resolution, allowing for fine-grain control over the resistance adjustments.
  • Interface: The device is equipped with a user-friendly SPI interface, ensuring simple and efficient communication with microcontrollers and other digital systems.
  • Single Channel: This model has a single resistor network which can be used for single-channel applications or can be combined with other units for multi-channel systems.
  • Package: The MCP4132-103E/P is available in a PDIP-8 package, which is easy to handle and suitable for through-hole mounting techniques.
  • Operating Voltage: It operates over a broad voltage range of 2.7V to 5.5V, making it compatible with most common logic levels.
  • Temperature Range: The device is designed to perform reliably across a wide temperature range from -40°C to +125°C, accommodating various environmental conditions.
  • Non-volatile Memory: It includes non-volatile memory to retain the resistance setting even after power-off, ensuring consistent performance across power cycles.

Applications:

The MCP4132-103E/P is ideal for a variety of applications where digital control of resistance is required. These include:

  • Adjustable power supplies and voltage references
  • LCD screen brightness and contrast controls
  • Audio equipment for volume and equalization settings
  • Calibration and tuning of circuits
  • Automotive electronics for sensor adjustments

With its robust design and Microchip's reputation for quality, the MCP4132-103E/P digital potentiometer is a smart choice for engineers and designers looking to add reliable and precise variable resistance control to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Pot (XDCP) | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
ECAD model for X9C503PIZ
Microchip Technology
IC DGT POT 100KOHM 256TAP 14DIP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
Need more? Email Us
ECAD model for MCP42100-E/P
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC
Need more? Email Us
ECAD model for X9420WS16-2.7
Microchip Technology
IC DGTL POT 100KOHM 257TAP 8MSOP / Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Lowest to $3.0669
ECAD model for MCP4561-104E/MS
Analog Devices Inc.
256-/1024-Position, Digital Potentiometers
Lowest to $7.6595
ECAD model for AD5291BRUZ-20
Analog Devices Inc.
The AD5124/AD5144/AD5144A potentiometers provide a nonvolatile solution for 128-/256-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the Ax, Bx, and Wx pins. | IC DGT POT 10KOHM 256TAP 20TSSOP
Lowest to $12.2522
ECAD model for AD5144ABRUZ10-RL7
Renesas Electronics America
Quad Digitally Controlled Potentiometer XDCP | IC DGT POT 10KOHM 256TAP 20TSSOP
Lowest to $5.2559
ECAD model for ISL22343WFV20Z
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY | IC DGT POT 100KOHM 256TAP 14QFN
Lowest to $8.8576
ECAD model for TPL0102-100RUCR
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 10MSOP / Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
Lowest to $6.4234
ECAD model for AD5274BRMZ-100-RL7

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention