Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP4542
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4542T502EMF, MCP4542T-502E/MFDKR, MCP4542T-502E/MFCT, MCP4542T-502E/MFTR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926692-MCP4542T-502E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4542T-502E/MF CAD Model

Description

The MCP4542T-502E/MF is a high-performance digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer is part of the MCP454X series, which offers a range of compact and versatile devices suitable for various applications that require precise resistance adjustments.

Key Features and Benefits

  • Resistance Value: The MCP4542T-502E/MF offers a resistance value of 5 kΩ, providing a broad range of adjustability for different circuit requirements.
  • Resolution: It features a 7-bit resolution, which equates to 128 wiper steps, allowing for fine-tuned adjustments to the resistance level.
  • Interface: This digital potentiometer utilizes an I2C™ compatible interface, ensuring easy integration with most microcontrollers and facilitating simple communication protocols.
  • Package: Encased in a compact 8-lead MSOP package, the MCP4542T-502E/MF is designed for space-constrained applications without compromising performance.
  • Operating Voltage: It operates within a supply voltage range of 2.7V to 5.5V, compatible with a wide array of devices and systems.
  • Temperature Range: The device is robust and reliable, with an operational temperature range of -40°C to +125°C, making it suitable for various environmental conditions.
  • Non-volatile Memory: With integrated non-volatile memory (EEPROM), the MCP4542T-502E/MF can remember the last wiper position upon power-up, ensuring consistent performance between uses.

Applications

The MCP4542T-502E/MF is ideal for a wide range of applications, including but not limited to:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial applications
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration and signal conditioning
  • Communication devices for impedance matching

With its precision, reliability, and ease of use, the MCP4542T-502E/MF from Microchip Technology is a versatile component that enhances the functionality and adaptability of electronic designs.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 32TAP 8MSOP
Lowest to $9.3557
ECAD model for X9313WMZ-3
Microchip Technology
IC DGTL POT 5KOHM 257TAP 10MSOP / Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
Need more? Email Us
ECAD model for MCP4252T-502E/UN
Analog Devices Inc.
256-/1024-Position, Digital Potentiometers
Lowest to $7.6595
ECAD model for AD5291BRUZ-20
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC
Need more? Email Us
ECAD model for X9420WS16-2.7
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
ECAD model for AD5220BRMZ50-RL7
Analog Devices Inc.
The AD5124/AD5144/AD5144A potentiometers provide a nonvolatile solution for 128-/256-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the Ax, Bx, and Wx pins. | IC DGT POT 10KOHM 256TAP 20TSSOP
Lowest to $12.2522
ECAD model for AD5144ABRUZ10-RL7
Renesas Electronics America
Dual Digitally-Controlled Potentiometers | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
ECAD model for X9269US24IZ-2.7
Analog Devices Inc.
Dual 256-Position I2C Compatible Digital Potentiometer
Need more? Email Us
ECAD model for AD5243BRM100-RL7
ON Semiconductor
32-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Need more? Email Us
ECAD model for CAT5119TBI-10-GT3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4722 $58.8880
95+ $1.2080 $114.7600
145+ $1.1703 $169.6935
200+ $1.1325 $226.5000
260+ $1.0948 $284.6480
345+ $0.9816 $338.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,500 pieces
MOQ: 40 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention