EN
  • EN
  • DE

AD5243BRM100-RL7

Part No AD5243BRM100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Dual 256-Position I2C Compatible Digital Potentiometer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance -20%, +55%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1135989-AD5243BRM100-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5243
Introduction Date May 13, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5243BRM100-RL7 CAD Model

Description

AD5243BRM100-RL7 - Dual, 256-Position, I2C-Compatible Digital Potentiometer

The AD5243BRM100-RL7 is a high-performance dual-channel digital potentiometer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision device offers 256-position adjustment capabilities, providing a versatile solution for calibrating system tolerances or controlling variable parameters in a wide range of electronic applications.

Featuring an I<sup>2C-compatible interface, the AD5243BRM100-RL7 allows for easy integration into existing digital systems, enabling communication with microcontrollers and other digital devices over a two-wire serial bus. This digital potentiometer operates from a 2.7 V to 5.5 V supply, making it suitable for both 3 V and 5 V systems.

Each of the two potentiometers in the package can be individually programmed via the I<sup>2C interface. The resistance range for each potentiometer is 100 kΩ, with an end-to-end resistance tolerance of ±1%. The compact 10-lead MSOP (Mini Small Outline Package) of the AD5243BRM100-RL7 ensures a minimal footprint on the PCB, which is critical in space-constrained applications.

The device also boasts outstanding AC characteristics, including 7 MHz bandwidth and 5 μs settling time, making it an excellent choice for applications requiring fast parameter adjustments. The robust design of the AD5243BRM100-RL7 includes a power-on preset to midscale, providing a predictable startup state and simplifying the device initialization process.

Typical applications for this digital potentiometer include programmable filters, voltage-controlled oscillators, gain and offset adjustment, and power supply adjustment. The versatility of the AD5243BRM100-RL7, combined with its ease of use and integration, makes it an ideal choice for designers seeking precision and reliability in their digital potentiometer solutions.

Product Specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD5243BRM100-RL7
  • Resistance: 100 kΩ per potentiometer
  • Tolerance: ±1% end-to-end resistance
  • Interface: I<sup>2C-compatible
  • Supply Voltage: 2.7 V to 5.5 V
  • Package: 10-lead MSOP
  • Bandwidth: 7 MHz
  • Settling Time: 5 μs

You May Also Be Interested in

Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess