Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tape & Reel (TR)
Number of Bits 8
Number of D/A Converters 1
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.25, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Mounting SMD (SMT)
Base Product Number MCP4901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300
Win Source Part Number 1020031-MCP4901T-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP4901T-E/MC CAD Model

Description

Microchip Technology MCP4901T-E/MC Product Overview

The MCP4901T-E/MC is a single-channel, 8-bit Digital-to-Analog Converter (DAC) from the renowned manufacturer Microchip Technology, designed for precision conversion of digital information into analog signals. This compact and efficient component is an ideal choice for applications where space and power consumption are critical considerations.

Featuring a simple SPI interface for communication, the MCP4901T-E/MC allows for seamless integration into a variety of microcontroller-based systems. The device operates over a broad voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V logic systems. Its low-power consumption and on-chip voltage reference minimize the need for external components, thus simplifying design and reducing overall system cost.

The MCP4901T-E/MC boasts a Rail-to-Rail output which extends the output swing to the full supply voltage range, maximizing dynamic range and enhancing performance for audio applications, instrumentation, and control systems. The fast settling time and high accuracy of the DAC ensure reliable and consistent analog outputs, which is critical for sensitive applications.

This device comes in an 8-pin MSOP package, offering a compact footprint that is highly beneficial for space-constrained applications. It is characterized for operation over the extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

The MCP4901T-E/MC is an excellent choice for designers looking for an easy-to-use, cost-effective DAC solution for industrial automation, consumer electronics, portable devices, and other applications where efficient digital-to-analog conversion is required. With Microchip's reputation for quality and support, this product stands as a robust link in the signal chain of any modern electronic system.

Key Features:

  • 8-bit resolution
  • Single-channel output
  • SPI interface
  • 2.7V to 5.5V operating range
  • Rail-to-Rail output
  • Low-power consumption
  • On-chip voltage reference
  • Extended temperature range: -40°C to +125°C
  • 8-pin MSOP package

You May Also Be Interested in

Texas Instruments
IC ADC/AUDIO 24BIT 192K 28SSOP
Lowest to $3.1529
ECAD model for PCM1804DBG4
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 24TSSOP
Need more? Email Us
ECAD model for CS5361-DZZR
Cirrus Logic Inc.
24 BIT, 192 KHZ DAC FOR DIGITAL
Need more? Email Us
ECAD model for CS4396-KSZR
Maxim Integrated
IC ADC 12BIT 400K 32TQFN
Lowest to $32.3790
ECAD model for MAX11311GTJ+
Texas Instruments
Stereo Audip D/A Converter, 8-to 96 kHz With intergrated haeadphone Amplifier
Need more? Email Us
ECAD model for TLV320DAC23IRHDG4
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 192K 28SSOP
Need more? Email Us
ECAD model for WM8741GEDS/V
Linear Technology
1-, 2-, 6- and 8-Channel, 10-Bit Serial I/O Data Acquisition Systems
Need more? Email Us
ECAD model for LTC1094ACN
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $72.1805
ECAD model for ICL7107CM44ZT
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $42.3762
ECAD model for MAX11043ATL+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention