EN
  • EN
  • DE

MCP4922-E/P

Part No MCP4922-E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14DIP / 8/10/12-Bit Dual Voltage Output Digital-to-Analog Converter with SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4, ±0.25
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Mounting Style Through Hole
Part Number Series MCP4922
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809474-MCP4922-E/P
Ultra Librarian 3D Model Ultra Librarian MCP4922-E/P CAD Model

Description

Microchip Technology MCP4922-E/P Digital-to-Analog Converter

The MCP4922-E/P from Microchip Technology is a high-performance, dual-channel 12-bit Digital-to-Analog Converter (DAC) that offers outstanding accuracy and stability. This component is designed to provide a flexible and efficient solution for advanced analog output applications where space and power consumption are critical considerations.

Key Features:

  • Dual 12-Bit DAC: The MCP4922-E/P features two independent DAC channels, allowing for simultaneous output of two analog signals. This is particularly useful in applications requiring dual signal outputs with minimal cross-talk.
  • External Voltage Reference: The DAC allows for an external voltage reference, giving designers the flexibility to set a desired output range for the analog signals. This feature ensures compatibility with various sensors and actuators.
  • Serial Interface: The device uses a SPI (Serial Peripheral Interface) for communication, which enables high-speed data transfer while using fewer I/O pins, making it ideal for microcontroller-based systems.
  • Flexible Power Supply: Operating on a supply voltage from 2.7V to 5.5V, the MCP4922-E/P is versatile for both 3.3V and 5V systems, accommodating a wide range of embedded applications.
  • Low Power Consumption: The DAC is designed for power-sensitive applications, with low power consumption that helps to extend the battery life of portable devices.
  • Packaging: The component is available in a PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into prototyping and production runs.

Applications:

The MCP4922-E/P is suitable for a broad range of applications, including:

  • Automated Test Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Portable Instrumentation
  • Audio Applications

With its combination of dual-channel output, precision, and low power consumption, the MCP4922-E/P from Microchip Technology is an excellent choice for designers looking to add reliable analog output functionality to their next project.

You May Also Be Interested in

Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0013 $54.0117
21+ $4.9242 $103.4082
32+ $4.7703 $152.6496
44+ $4.6164 $203.1216
57+ $4.4625 $254.3625
75+ $4.0009 $300.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,519 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess