EN
  • EN
  • DE

RB751CS40

Part No RB751CS40
Manufacturer NXP / Nexperia
Description Schottky barrier single diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241956-RB751CS40
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB751CS40 CAD Model

Description

The NXP RB751CS40 is a state-of-the-art Schottky barrier diode designed for high-efficiency applications requiring a low forward voltage drop and fast switching. This diode is an ideal choice for modern electronic applications where efficiency and reliability are of paramount importance. With its compact SOD-323 packaging, the RB751CS40 is optimized for space-sensitive designs, making it a versatile component in both portable devices and larger electronic systems.

Key Features

  • Low Forward Voltage: The RB751CS40 offers a very low forward voltage drop, typically 0.37V at 1mA, which enhances overall system efficiency and reduces thermal issues in circuit operation.
  • High Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, ensuring minimal switching losses and improved performance.
  • Low Capacitance: The device features low junction capacitance, which is beneficial for high-speed switching and RF applications, minimizing signal distortion and providing better overall performance.
  • Reverse Leakage Current: Exhibiting a low reverse leakage current, the RB751CS40 maintains its performance even under high-temperature conditions, ensuring reliability and a longer lifespan.
  • Surface-Mount Package: The compact SOD-323 package is designed for automated assembly processes and is ideal for high-density PCB designs.

Applications

The RB751CS40 Schottky barrier diode is suitable for a wide range of applications, including but not limited to:

  • Power supply rectification
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • Signal demodulation

Product Specifications

Parameter Value Package SOD-323 Forward Current (IF) 30 mA Peak Reverse Voltage (VRM) 40 V Forward Voltage (VF) 0.37 V @ 1 mA Reverse Current (IR) 0.1 µA @ 25 V Junction Capacitance (Cj) 1 pF @ 1 MHz

With its impressive combination of low forward voltage, high switching speed, and low capacitance, the NXP RB751CS40 is a robust and reliable choice for designers looking to enhance the efficiency and performance of their electronic circuits.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess