EN
  • EN
  • DE

FZT758

Part No FZT758
Manufacturer Zetex Semiconductors
Description PNP SILICON PLANAR HIGH VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1176322-FZT758
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT758 CAD Model

Description

The FZT758 is a high-voltage PNP bipolar junction transistor (BJT) manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for high-speed switching and amplification applications, particularly in scenarios requiring high voltage and moderate current. This transistor is typically used in diverse industrial, automotive, and telecommunications applications where a PNP transistor with these specifications is needed.

Applications:

  • High-voltage switching: Used in inverters, DC-DC converters, and power supplies (as part of complementary circuits).
  • Motor control: Employed in controlling small DC motors requiring PNP transistors.
  • Lighting control: Found in LED drivers and ballast circuits utilizing PNP transistors.
  • Line drivers: Used in telecommunication equipment for signal amplification where a PNP is required.
  • Relay drivers: Employed to switch relays in control circuits needing a PNP transistor.

Features:

  • High collector-emitter voltage (VCEO): Up to -400V, enabling its use in high-voltage applications.
  • High collector current (IC): Up to -0.5A continuous.
  • Low saturation voltage (VCE(sat)): Ensures efficient switching performance.
  • High transition frequency (fT): Enables high-speed switching operation.
  • Excellent hFE linearity: Provides consistent gain over a wide current range.
  • Surface mount package: Facilitates high-density mounting on circuit boards.

Benefits:

  • Efficient switching: Reduces power loss in switching applications.
  • High voltage capability: Suitable for a range of high-voltage applications.
  • Compact size: Saves space on circuit boards.
  • Reliable performance: Ensures consistent operation across varied conditions.
  • Easy to use: Simplifies circuit design and implementation.

Additional Details:

The FZT758 transistor is typically packaged in a SOT-223 surface-mount package, offering good thermal performance and ease of assembly. The device features a high gain-bandwidth product, suitable for high-frequency circuits. It also has a low collector-emitter saturation voltage, which minimizes power dissipation. The FZT758 operates over a broad temperature range, generally from -55°C to +150°C, making it appropriate for use in demanding environments.

Designed for minimal switching times, it enhances efficiency and reduces power loss in high-frequency applications. Its high voltage rating makes it appropriate for off-line power supplies and other applications prone to high voltage spikes. It is also used in applications like electronic ballasts for fluorescent lamps and LED lighting, where it complements NPN transistors in driving the switching circuitry for powering the lighting element.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess