Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name MCP6033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926713-MCP6033-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP6033-E/MC CAD Model

Description

Microchip Technology's MCP6033-E/MC: Precision Operational Amplifier

The MCP6033-E/MC from Microchip Technology is a high-precision operational amplifier that offers a perfect balance of performance and power consumption. Designed to operate with a single supply voltage as low as 1.8V and up to 5.5V, this op-amp is ideal for battery-powered applications and portable devices where energy efficiency is crucial.

With a typical quiescent current of just 900 nA, the MCP6033-E/MC is one of the market leaders in power conservation, ensuring that your device's battery life is extended to its maximum potential. This makes it an excellent choice for medical devices, sensor interfaces, and other critical applications where long-term operation without frequent battery replacement is necessary.

One of the standout features of the MCP6033-E/MC is its precision performance. It boasts a low input offset voltage of just 150 µV and a gain bandwidth product of 10 kHz. This ensures that the signals are amplified accurately without significant distortion, making it suitable for high-accuracy applications such as instrumentation and control systems.

The MCP6033-E/MC also offers rail-to-rail input and output operation, which allows for a wider dynamic range in mixed-signal environments. This operational amplifier can handle signals close to the power supply rails, maximizing the signal amplitude in low-voltage applications.

Additionally, the device features a Chip Select (CS) pin that enables the user to put the amplifier into a shutdown mode, reducing the quiescent current to just 0.01 nA, further conserving power when the amplifier is not in use. This is particularly useful in power-sensitive applications where every nanoampere counts.

In terms of packaging, the MCP6033-E/MC is available in a 10-lead MSOP package, which is compact and suitable for space-constrained applications. With its robust design, the MCP6033-E/MC can operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Whether you are designing a sophisticated medical instrument, a smart sensor interface, or any other precision-driven application, the MCP6033-E/MC from Microchip Technology is a component that will deliver the accuracy, reliability, and energy efficiency you need.

You May Also Be Interested in

Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
Texas Instruments
IC OPAMP GP 430KHZ 14TSSOP
Lowest to $63.0633
ECAD model for OPA4244EA/2K5E4
Texas Instruments
IC OPAMP AUDIO 8MHZ 14SOIC
Lowest to $6.5194
ECAD model for OPA4134UA
Texas Instruments
IC OP AMP GP 5.5MHZ RRIO 8DIP
Need more? Email Us
ECAD model for OPA340PAG4
Texas Instruments
IC OPAMP INSTR 1MHZ 16SOIC
Lowest to $24.3597
ECAD model for PGA205AU/1K
Texas Instruments
INST Amp Quad ±18V/36V 24-Pin TSSOP T/R / IC OPAMP PGA 6MHZ 24TSSOP
Lowest to $3.3771
ECAD model for PGA280AIPWR
Toshiba Semiconductor and Storage
IC OPAMP ISOLATION 1 CIRC 8DIP
Lowest to $3.8703
ECAD model for TLP7920(D4-B,F
Texas Instruments
SP Amp Variable Gain Amp Single ±18V 8-Pin SOIC Tube / IC OPAMP PGA 1.5MHZ 8SOIC
Lowest to $12.6444
ECAD model for PGA103U
Texas Instruments
IC OPAMP INSTR 1MHZ 16SOIC
Lowest to $11.5622
ECAD model for PGA204AU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4956 $56.9940
280+ $0.4067 $113.8760
430+ $0.3940 $169.4200
590+ $0.3812 $224.9080
760+ $0.3686 $280.1360
1,020+ $0.3304 $337.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,620 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention