EN
  • EN
  • DE
  • IT

MCP6V34-E/ST

Part No MCP6V34-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 14TSSOP  /  Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tube
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.13V/µs
Gain Bandwidth Product 300 kHz
Current - Input Bias 5 pA
Voltage - Input Offset 8 µV
Current - Supply 21µA (x4 Channels)
Current - Output / Channel 21 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MCP6V34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 96
Win Source Part Number 1078227-MCP6V34-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6V34-E/ST CAD Model

Description

Microchip Technology's MCP6V34-E/ST Operational Amplifier

The MCP6V34-E/ST from Microchip Technology is a high-precision, low-power operational amplifier that offers a perfect blend of performance and efficiency for a wide range of applications. Designed with advanced CMOS technology, this op-amp is an ideal choice for battery-powered devices and applications that require extended operational life without compromising accuracy and reliability.

One of the standout features of the MCP6V34-E/ST is its low input offset voltage, which significantly reduces error and improves signal fidelity. This makes it particularly well-suited for sensor interfacing, A/D converter driving, and other precision analog processing tasks. Additionally, the device boasts a low quiescent current, which is critical for power-sensitive designs, ensuring that the system consumes minimal power without sacrificing performance.

The MCP6V34-E/ST operates over a wide supply voltage range, from 1.8V to 5.5V, providing designers with the flexibility to use it in various power environments. This feature, coupled with its rail-to-rail input and output swing, allows for maximum dynamic range, making it a versatile choice for both single-supply and dual-supply operations.

Encased in a space-saving 5-pin SOT-23 package, the MCP6V34-E/ST is designed for compact designs, ensuring that it can fit into the tightest of spaces without compromising on functionality. Its extended temperature range also makes it suitable for industrial applications where temperature extremes are a concern.

Key applications for the MCP6V34-E/ST include:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Conditioning
  • Energy Harvesting Systems
  • Analog Filters
  • Notebook and Tablet Computers

With its robust feature set, the MCP6V34-E/ST is an excellent choice for engineers and designers looking for a reliable op-amp that offers precision, low power consumption, and a small footprint. Microchip Technology's commitment to quality ensures that this operational amplifier will deliver consistent performance for a wide array of electronic projects and products.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $65.2829
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1073
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.9537
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.2147
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess