EN
  • EN
  • DE

LTC3403EDD#PBF

Part No LTC3403EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 0.3V
Maximum Output Voltage 3.5V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 303290-LTC3403EDD
Ultra Librarian 3D Model Ultra Librarian LTC3403EDD#PBF CAD Model

Description

Linear Technology LTC3403EDD#PBF Overview

The LTC3403EDD#PBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, a renowned leader in the design and manufacture of high-performance analog integrated circuits. This product offers a compact and efficient power management solution for portable devices, with a wide input voltage range and a high switching frequency that enables a small, low-profile footprint.

Key Features of the LTC3403EDD#PBF

  • High Efficiency: Capable of up to 95% efficiency, the LTC3403EDD#PBF ensures minimal power loss and heat generation, making it ideal for battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, which provides flexibility for various applications and ensures compatibility with modern low-voltage digital circuits.
  • Wide Input Voltage Range: Designed to operate from an input voltage range of 2.5V to 5.5V, it supports a variety of power sources, from single-cell Li-Ion batteries to multi-cell alkaline batteries.
  • High Switching Frequency: With a 2.25MHz switching frequency, the LTC3403EDD#PBF allows the use of small surface-mount inductors and capacitors, reducing the overall solution size and improving transient response.
  • No Schottky Diode Required: The internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode, simplifying the design and saving board space.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device against overheating and potential damage.
  • Low Dropout Operation: The regulator's low dropout operation ensures continued functionality even as the input voltage approaches the output voltage, extending battery life.

Applications

The LTC3403EDD#PBF is suitable for a wide range of applications, particularly where space and power efficiency are critical. It is an excellent choice for portable medical devices, handheld instruments, and wearable technology. Its high efficiency and compact size also make it ideal for powering CPUs, FPGAs, and other digital ICs in space-constrained applications.

Package and Reliability

This regulator is available in a 10-lead DFN (3mm x 3mm) package, which is designed to optimize board space in densely packed layouts. The LTC3403EDD#PBF is RoHS compliant and is specified over a commercial and industrial temperature range, ensuring reliable performance in a variety of environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4460 $59.1220
17+ $6.9300 $117.8100
26+ $6.7135 $174.5510
36+ $6.4969 $233.8884
46+ $6.2804 $288.8984
62+ $5.6306 $349.0972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess