Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tube
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 25 µV
Current - Supply 170µA (x2 Channels)
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6V77
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342809-MCP6V77-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6V77-E/MS CAD Model

Description

Microchip Technology's MCP6V77-E/MS Operational Amplifier

The MCP6V77-E/MS from Microchip Technology is a high-precision operational amplifier designed to meet the rigorous demands of advanced electronic circuits. This operational amplifier is part of Microchip's family of products that offer a combination of low power consumption and high accuracy, making it an ideal choice for a wide range of applications such as sensor interfacing, analog filters, and low-power battery-operated devices.

With its extended temperature range and a power supply voltage of 2.0V to 5.5V, the MCP6V77-E/MS is suitable for use in both industrial and consumer applications. The device is characterized by a low typical quiescent current of just 45 µA, which is advantageous for power-sensitive designs. Furthermore, this operational amplifier boasts a low input offset voltage of ±150 µV (max) and a Gain Bandwidth Product (GBWP) of 2 MHz, allowing for precise signal amplification in various electronic systems.

The MCP6V77-E/MS comes in an MSOP-8 package, which provides a compact footprint for space-constrained applications. The device also features rail-to-rail input and output, which enables the operational amplifier to operate effectively across the full power supply range, thus maximizing dynamic range in embedded designs.

Key features of the MCP6V77-E/MS include:

  • Low Quiescent Current: 45 µA, typical
  • Low Input Offset Voltage: ±150 µV (max)
  • Wide Supply Voltage Range: 2.0V to 5.5V
  • Extended Temperature Range: -40°C to +125°C
  • Gain Bandwidth Product (GBWP): 2 MHz
  • Rail-to-Rail Input/Output
  • Package Type: MSOP-8

The MCP6V77-E/MS operational amplifier is designed to be robust and reliable, ensuring stable operation even under varying conditions and throughout the extended temperature range. Its low power consumption and high precision make it an excellent choice for engineers looking to optimize their designs for both performance and efficiency.

Whether you're designing medical devices, portable electronics, or industrial control systems, the MCP6V77-E/MS from Microchip Technology offers the performance and versatility needed to build state-of-the-art electronic solutions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 10UMAX / High-Side, Current-Sense Amplifiers with 12-Bit ADC and Op Amp/Comparator
Lowest to $2.3940
ECAD model for MAX9611AUB+
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC / QUADRUPLE OPERATIONAL AMPLIFIERS
Lowest to $0.3112
ECAD model for LM324KAD
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (2x2)
Lowest to $72.7273
ECAD model for LTC6261IDC#TRMPBF
Analog Devices Inc.
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
Lowest to $8.8637
ECAD model for AD8574ARUZ-REEL
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC / Low-Cost, Precision, High-Side Current-Sense Amplifier
Lowest to $3.9619
ECAD model for MAX4172ESA
Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Need more? Email Us
ECAD model for LTC6228IS8#PBF
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 12DFN
Lowest to $8.2106
ECAD model for LT1469AIDF#TRPBF
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Lowest to $10.7728
ECAD model for AD8476ARMZ-RL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention