EN
  • EN
  • DE

MCP9801T-M/MSG

Part No MCP9801T-M/MSG
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP9801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926752-MCP9801T-M/MSG
Ultra Librarian 3D Model Ultra Librarian MCP9801T-M/MSG CAD Model

Description

The MCP9801T-M/MSG is a high-precision digital temperature sensor from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This sensor offers an optimal combination of accuracy, power consumption, and ease of use, making it an ideal choice for a wide range of applications, including industrial, consumer, and computing electronics.

Key Features

  • Accuracy: The MCP9801T-M/MSG provides ±1°C (max.) accuracy from -10°C to +85°C, ensuring reliable temperature readings for critical applications.
  • Temperature Range: This sensor operates over a broad temperature range from -55°C to +125°C, accommodating extreme environmental conditions.
  • Interface: It communicates via a two-wire I2C-compatible serial interface, which is widely used and supports multiple device connections on the same bus.
  • Resolution: The device offers user-selectable measurement resolution between 9 and 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP9801T-M/MSG has a low operating current, which helps to minimize power consumption and extend battery life in portable devices.
  • Programmable Alert Output: A programmable ALERT output can be configured as an interrupt or comparator/thermostat output for enhanced system protection and optimization.
  • Small Footprint: Housed in a small MSOP-8 package, the sensor fits into space-constrained applications without compromising performance.

Applications

The MCP9801T-M/MSG is versatile and can be used in various applications, including:

  • Environmental monitoring and HVAC systems
  • Industrial sensors and controls
  • Computer and server hard drive temperature monitoring
  • Electronic test equipment
  • Battery management systems
  • Medical devices

With its precision temperature sensing capabilities, the MCP9801T-M/MSG is a robust solution for any project requiring accurate temperature measurements. Its small size, low power consumption, and ease of integration make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess