EN
  • EN
  • DE

MIC2009YML-TR

Part No MIC2009YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW ADJ 6-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-MLF (2x2)
Win Source Part Number 113080-MIC2009YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2009YML-TR CAD Model

Description

Product Overview: MIC2009YML-TR from Microchip Technology

The MIC2009YML-TR is a robust power distribution switch designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This device is part of the MIC2009 series and comes in a compact 8-lead 2x2mm MLF® package, which makes it ideal for space-constrained applications.

Key Features

  • Current Limiting: The MIC2009YML-TR offers an adjustable current limit which provides design flexibility and protection for downstream components by preventing excessive current from flowing through the circuit.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and the load from overheating. This feature automatically shuts off the switch when the junction temperature exceeds the thermal shutdown threshold.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the switch remains off when the input voltage falls below a specific threshold, preventing erratic operation of the system.
  • Fast Transient Response: The MIC2009YML-TR is designed to respond quickly to fast transients, maintaining stable operation during sudden changes in load conditions.
  • Low Quiescent Current: The device has a low quiescent current, which minimizes power consumption when in standby mode, making it suitable for battery-powered applications.

Applications

The MIC2009YML-TR is highly versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and portable devices
  • Hot-swap and plug-and-play applications
  • Power distribution for peripheral ports

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2009YML-TR is no exception. It is designed to meet the stringent requirements of the industrial, automotive, and consumer electronics markets. The device is fully RoHS compliant and lead-free, adhering to environmental standards. Additionally, it is backed by Microchip's customer support and reliability, ensuring a high-performance solution for power distribution needs.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7985 $50.3730
44+ $2.2962 $101.0328
68+ $2.2245 $151.2660
93+ $2.1527 $200.2011
121+ $2.0809 $251.7889
161+ $1.8657 $300.3777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,683 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess