EN
  • EN
  • DE

TSM1012IDT

Part No TSM1012IDT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Current - Charging Constant
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SO
Win Source Part Number 035341-TSM1012IDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1012IDT CAD Model

Description

Product Overview: TSM1012IDT from STMicroelectronics

The TSM1012IDT, manufactured by STMicroelectronics, is a highly integrated solution tailored for precise voltage and current regulation. This device combines a voltage reference, two operational amplifiers (op-amps), and a current sense amplifier, making it an ideal choice for power supply and battery charger applications.

Key Features

  • Precision Voltage Reference: The TSM1012IDT features a 2.5V voltage reference with a low temperature coefficient, ensuring stable performance over a wide range of temperatures.
  • Dual Operational Amplifiers: It includes two internally compensated op-amps that can be used for signal conditioning, control, or to drive external power elements.
  • Current Sense Amplifier: The integrated current sense amplifier is designed for accurate current measurement and control, which is essential for power management systems.
  • Low Quiescent Current: The device is optimized for low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Wide Operating Voltage Range: TSM1012IDT operates over a broad voltage range, accommodating various power supply configurations.
  • Surface-Mount Package: Packaged in a small outline package (SO-8), it is suitable for space-constrained applications.

Applications

The versatility of the TSM1012IDT allows it to be used in a variety of applications, including:

  • Battery chargers
  • Switching power supplies
  • Power management systems
  • Automotive and industrial applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TSM1012IDT is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring reliable performance under harsh conditions.

Conclusion

In conclusion, the TSM1012IDT from STMicroelectronics is a multifunctional, precise, and efficient solution for voltage and current regulation tasks. Its integration of multiple functions into a single chip reduces the complexity and footprint of power management circuits, making it an excellent choice for designers seeking to optimize their power supply designs.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9750 $53.6250
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,470 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess