The M74HC283B is a high-speed CMOS 4-bit binary full adder designed and manufactured by STMicroelectronics. This integrated circuit is engineered to perform the addition of two 4-bit binary numbers, and it provides both sum and carry outputs. It is a crucial component in digital systems where arithmetic operations are required, such as in computers, calculators, and complex digital signal processing.
Key Features
- High-Speed Performance: The M74HC283B operates at a high speed, which is characteristic of the CMOS technology, making it suitable for high-performance systems.
- Low Power Consumption: Despite its speed, the device maintains a low power consumption profile, which is ideal for battery-operated and power-sensitive applications.
- Cascade Capability: Multiple M74HC283B units can be cascaded to add together numbers larger than 4 bits, providing scalability for more complex operations.
- Wide Operating Voltage Range: It supports a wide operating voltage range from 2V to 6V, allowing it to be used in various logic level environments.
- Output Drive Capability: The device can drive up to 10 LSTTL loads, ensuring compatibility with a variety of other logic families.
Applications
The M74HC283B is versatile and can be used in a wide range of applications. It is particularly useful in:
- Arithmetic logic units (ALUs)
- Binary calculators
- Digital signal processors (DSPs)
- Microprocessor systems
- Counting and sorting systems
Product Specifications
Parameter
Value
Technology
CMOS
Operating Voltage Range
2V to 6V
Propagation Delay Time
Variable based on operating voltage
Operating Temperature
-55°C to +125°C
For engineers and designers seeking a reliable and efficient solution for binary addition, the M74HC283B from STMicroelectronics is an excellent choice, offering high performance and compatibility with various digital systems.