EN
  • EN
  • DE

74V2GU04STR

Part No 74V2GU04STR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERTER TRIPLE SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Dimension SOT-23-8
Win Source Part Number 1009793-74V2GU04STR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V2GU04STR CAD Model

Description

STMicroelectronics Product 74V2GU04STR Overview

The 74V2GU04STR is a high-performance, dual-unbuffered inverter from the reputable semiconductor manufacturer STMicroelectronics. This versatile component is designed to cater to a wide array of applications requiring logic inversion, ranging from consumer electronics to industrial automation systems.

Key Features

  • High-Speed Operation: The 74V2GU04STR is optimized for high-speed signal processing, ensuring quick response times in critical applications.
  • Low Power Consumption: This device is engineered to operate with minimal power draw, making it ideal for battery-powered and power-sensitive designs.
  • Advanced Technology: Built on STMicroelectronics' cutting-edge technology, the 74V2GU04STR offers exceptional performance and reliability.
  • Dual Inverters: The component features two independent inverters, allowing for flexible implementation in various circuit configurations.
  • Compact Package: The 74V2GU04STR comes in a small outline package, making it suitable for space-constrained applications.

Applications

The dual-unbuffered inverter is adept at handling tasks across a spectrum of electronic circuits. It is particularly useful in:

  • Logic level conversion
  • Oscillator circuits
  • Signal processing
  • Pulse shaping
  • Waveform generation

Technical Specifications

The 74V2GU04STR operates over a wide voltage range and exhibits a balanced propagation delay. Its technical specifications include:

  • Supply Voltage (Vcc): 2.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Propagation Delay Time: Balanced and low
  • Output Drive Capability: Capable of driving a moderate load

Quality and Reliability

STMicroelectronics is committed to delivering high-quality components. The 74V2GU04STR is subject to rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.

With its robust feature set and STMicroelectronics' reputation for excellence, the 74V2GU04STR is an exceptional choice for designers looking to incorporate a reliable dual inverter into their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess