EN
  • EN
  • DE

MIC2025-2BM

Part No MIC2025-2BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW DISTRIBUTION 1CHAN 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 108219-MIC2025-2BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2025-2BM CAD Model

Description

Introducing the MIC2025-2BM from Microchip Technology

The MIC2025-2BM is a high-quality integrated circuit from Microchip Technology, designed to enhance the performance and reliability of power distribution systems. This device is a part of the MIC2025 family of power distribution switches that are optimized for general-purpose power distribution in mixed voltage environments.

Key Features:

  • Integrated Fault Protection: The MIC2025-2BM comes with built-in over-current protection, thermal shutdown, and under-voltage lockout features. These protection mechanisms ensure safe operation by automatically disconnecting the load when a fault condition occurs.
  • Adjustable Current Limiting: This device allows designers to set the current limit threshold as per their application requirements, providing a versatile solution for different load conditions.
  • Dual Channel: The device features two independent channels, making it ideal for applications that require multiple power distribution paths with individual control and protection.
  • High-Side Switch: Operating as a high-side switch, the MIC2025-2BM enables power distribution with minimal voltage drop, ensuring efficient power management.
  • Logic-Level Control: It can be easily controlled through simple logic signals, making it compatible with a wide range of microcontrollers and logic systems.
  • Status Flag Output: Each channel has a status flag output that provides a real-time indication of the operational status, which is useful for system monitoring and diagnostics.

Applications:

The MIC2025-2BM is versatile and can be used in various applications, including:

  • USB hubs and peripherals
  • Portable devices
  • Hot-swap supplies
  • Power management for embedded systems

With its robust feature set and Microchip's reputation for quality, the MIC2025-2BM is an excellent choice for designers looking to implement reliable power distribution with fault protection in their electronic systems. Whether it's for consumer electronics, industrial applications, or portable devices, the MIC2025-2BM stands out as a dependable component that can streamline power management tasks.

For more detailed specifications and application notes, visit the Microchip Technology website and explore the comprehensive documentation available for the MIC2025-2BM power distribution switch.

You May Also Be Interested in

Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1981 $59.9050
120+ $0.9831 $117.9720
185+ $0.9524 $176.1940
255+ $0.9217 $235.0335
325+ $0.8910 $289.5750
435+ $0.7988 $347.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess