EN
  • EN
  • DE

MIC2041-1YMM

Part No MIC2041-1YMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW SGL 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.8 V to 5.5 V
Supply Voltage - Operating 1.6 V to 5.5 V
Current - Output (Max) 1.5A
Rds On (Typ) 50 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1075917-MIC2041-1YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2041-1YMM CAD Model

Description

Microchip Technology MIC2041-1YMM Product Overview

The MIC2041-1YMM is a robust, high-performance single-channel power distribution switch from Microchip Technology, designed to provide a compact and efficient solution for managing power distribution in various electronic applications. This device is particularly suitable for systems that require precise control over the power supplied to individual peripherals or components.

Key Features

  • Integrated Power Switch: The MIC2041-1YMM features an internal power switch that can handle a continuous output current of up to 140mA. This switch is designed to provide reliable operation and minimize voltage drop across the switch, ensuring efficient power delivery to the load.
  • Thermal Shutdown: Safety is a priority with the MIC2041-1YMM, which includes a thermal shutdown feature to protect against overheating. If the junction temperature exceeds safe limits, the switch will automatically turn off, preventing damage to the device and the system.
  • Current Limiting: The device has built-in current limiting to guard against overcurrent conditions. This feature helps to prevent damage to the power switch and the downstream components by limiting the current flow during fault conditions.
  • Under-Voltage Lockout (UVLO): The MIC2041-1YMM ensures proper operation by implementing an under-voltage lockout circuit that prevents the switch from turning on if the input voltage is below a certain threshold.
  • Fast Transient Response: The device is capable of handling fast transient loads, making it suitable for applications that require quick response times to changes in load conditions.
  • Low Quiescent Current: With its low quiescent current, the MIC2041-1YMM is an energy-efficient choice, reducing the overall power consumption when the switch is in the off state.
  • Packaging: The MIC2041-1YMM is available in an 8-pin MSOP (Mini Small Outline Package) that is both space-saving and easy to integrate into a wide range of electronic systems.

Applications

The versatility of the MIC2041-1YMM makes it an ideal choice for a variety of applications, including USB and peripheral power management, hot-swap operations, and power distribution tasks in portable devices, computers, and networking equipment.

With its combination of protection features, compact size, and efficient power management capabilities, the MIC2041-1YMM from Microchip Technology stands out as a reliable solution for designers looking to optimize their power distribution systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess