Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Maximum Output Voltage 65V (Switch)
Output Current 2.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1075966-MIC2171WT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2171WT CAD Model

Description

The MIC2171WT from Microchip Technology is a robust and efficient synchronous step-down (buck) regulator designed to deliver exceptional performance for a wide range of applications. This component is part of Microchip's MIC2171 series, which is known for its high efficiency, compact size, and reliability.

Key Features

  • High Efficiency: The MIC2171WT offers a high level of efficiency, which is crucial for minimizing heat dissipation and extending battery life in portable applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various systems that require different voltage levels.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing flexibility in design.
  • Integrated MOSFETs: The inclusion of internal MOSFETs reduces the number of external components required, simplifying the design and saving board space.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring it operates within safe temperature ranges and prevents damage from overheating.

Applications

The MIC2171WT is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Battery-powered devices
  • Computing platforms

Technical Specifications

The MIC2171WT is packed with technical features that make it a go-to choice for power regulation needs:

  • Input Voltage Range: 4.5V to 75V
  • Output Voltage Range: Adjustable
  • Switching Frequency: Up to 500 kHz
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-220-5

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2171WT is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring long-term reliability and performance.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention