EN
  • EN
  • DE

MIC2176-2YMM

Part No MIC2176-2YMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Input Voltage, Synchronous Buck Controllers Featuring Adaptive On-Time Control | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 75V
Switching Frequency 200kHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC2176
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222087-MIC2176-2YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2176-2YMM CAD Model

Description

Introducing the MIC2176-2YMM from Microchip Technology

The MIC2176-2YMM is a high-performance, synchronous step-down integrated circuit designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact and efficient power management component is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The MIC2176-2YMM boasts high efficiency, which is critical for portable and battery-powered devices, ensuring maximum battery life and minimal heat generation.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power sources, this regulator can adapt to diverse operating conditions, making it a versatile choice for many electronic designs.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the needs of specific applications and allowing for precise power delivery to downstream components.
  • Integrated MOSFETs: The inclusion of internal MOSFETs simplifies the design and reduces the external component count, which saves space and cost on the PCB.
  • Thermal Overload Protection: The device includes thermal overload protection, ensuring reliable operation by preventing damage due to overheating.
  • Frequency Synchronization: It offers frequency synchronization to reduce electromagnetic interference (EMI), which is particularly important in noise-sensitive applications.

Applications

The MIC2176-2YMM is suitable for a multitude of applications where efficient power conversion is necessary. It is commonly used in:

  • Portable Devices
  • Networking Equipment
  • Automotive Systems
  • Industrial Controls
  • Power Supply Modules

Package and Availability

The MIC2176-2YMM comes in a compact 8-pin MSOP (Mini Small Outline Package) that is designed for easy integration into various circuit designs. This package is not only space-efficient but also provides excellent thermal performance.

As part of Microchip Technology's commitment to providing long-term support and availability, the MIC2176-2YMM is backed by Microchip's customer-driven obsolescence practice, ensuring the product will be available for as long as customers need them.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0257 $50.2570
25+ $4.1236 $103.0900
38+ $3.9948 $151.8024
52+ $3.8659 $201.0268
67+ $3.7371 $250.3857
90+ $3.3505 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess