Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319732-MIC2184YM TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2184YM TR CAD Model

Description

Microchip Technology's MIC2184YM TR: High-Efficiency Synchronous Buck Controller

The MIC2184YM TR from Microchip Technology is a robust synchronous buck controller designed for high-efficiency power conversion in a wide range of applications. This device is part of Microchip's family of power management integrated circuits that are renowned for their reliability and performance.

With an input voltage range of 4.5V to 19.5V, the MIC2184YM TR is versatile enough to handle various power supply requirements. It supports a maximum output current that is limited only by external components, making it suitable for applications requiring significant power, such as telecommunications, networking, and industrial systems.

One of the key features of the MIC2184YM TR is its high-frequency operation, which can go up to 400kHz. This allows for the use of smaller external components, such as inductors and capacitors, leading to a more compact power supply design and reduced board space. Moreover, the high frequency enables faster transient response, which is critical in applications where load conditions can change rapidly.

The device includes a range of protective features to ensure safe operation under various conditions. These include under-voltage lockout (UVLO), thermal shutdown, and programmable soft-start to prevent inrush current at startup. Additionally, the MIC2184YM TR offers both current-mode and voltage-mode control, giving designers the flexibility to choose the control method that best suits their application.

Another advantage of the MIC2184YM TR is its high efficiency, which is achieved through the use of internal MOSFET drivers and synchronous rectification. This efficiency minimizes power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.

The MIC2184YM TR comes in a compact 16-pin SOIC package, which is suitable for surface mount technology (SMT) and is available in tape and reel form for automated manufacturing processes. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to create efficient and reliable power supply solutions.

Overall, the MIC2184YM TR synchronous buck controller is a testament to Microchip Technology's commitment to providing high-quality power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
ECAD model for S-8355M55MC-MDOT2G
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
Lowest to $3.2758
ECAD model for SC453TSTRT
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-8353A33MC-1QS-T2
Exar Corporation
40V Quad Output Digital PWM/PFM
Need more? Email Us
ECAD model for XR77129ELB-F
SII Semiconductor Corporation
IC REG CTRLR BUCK 8MSOP
Need more? Email Us
ECAD model for S-8540B00FN-IMAT2
SII Semiconductor Corporation
IC REG CTRLR BUCK SOT23-5
Need more? Email Us
ECAD model for S-8521F32MC-BPRT2G
SII Semiconductor Corporation
IC REG CTRLR BUCK SOT23-5
Need more? Email Us
ECAD model for S-8521F18MC-BPDT2G
Linear Technology
High Power Step-Down Synchronous DC/DC Controllers for Low Voltage Operation | IC REG CTRLR BUCK 16SOIC
Need more? Email Us
ECAD model for LTC3830ES
Semtech Corporation
IC REG CTRLR BUCK 38TSSOP
Lowest to $5.2236
ECAD model for SC450ITSTRT

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5496 $67.4424
45+ $2.9132 $131.0940
69+ $2.8226 $194.7594
95+ $2.7308 $259.4260
123+ $2.6403 $324.7569
164+ $2.3673 $388.2372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention