EN
  • EN
  • DE

CD4015BF3A

Part No CD4015BF3A
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CMOS DUAL 4-STAGE STATIC SHIFT R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 4
Function Serial to Parallel
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576884-CD4015BF3A
Ultra Librarian 3D Model Ultra Librarian CD4015BF3A CAD Model

Description

The CD4015BF3A is a high-quality integrated circuit produced by Texas Instruments, designed to offer reliable performance in digital systems requiring serial-to-parallel conversion. This versatile component is a dual 4-stage static shift register that operates as two separate registers, enabling users to utilize them independently or in tandem for more complex applications.

Key Features

  • Wide Operating Voltage: The CD4015BF3A operates over a broad voltage range from 3V to 18V, making it suitable for various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Medium-Speed Operation: With a typical clock frequency of 8MHz at VDD - VSS = 10V, this device is designed to meet the demands of medium-speed data processing tasks.
  • Static Operation: The static shift register design ensures that the information is held stable as long as the power supply is maintained, eliminating the need for a dynamic refresh.
  • Separate Serial Inputs: Each 4-bit register has its own serial input, allowing for individualized operation and providing flexibility in handling serial data streams.
  • Common Clock and Reset: Both registers share a common clock and master reset input, which simplifies timing control and system reset operations.

Applications

The CD4015BF3A is an essential component for a variety of digital applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data storage and transfer systems
  • Sequential logic operations
  • Automotive systems
  • Instrumentation and process control

Quality and Reliability

Texas Instruments is renowned for its commitment to manufacturing high-quality, reliable components. The CD4015BF3A is no exception and is produced to meet stringent industry standards, ensuring long-term performance and stability in your electronic projects.

Whether you're designing a simple serial interface or a complex digital system, the CD4015BF3A from Texas Instruments provides the functionality and reliability you need to achieve your design objectives.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7118 $51.9652
33+ $3.0456 $100.5048
51+ $2.9505 $150.4755
71+ $2.8553 $202.7263
91+ $2.7601 $251.1691
122+ $2.4746 $301.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess