EN
  • EN
  • DE

S-8521F32MC-BPRT2G

Part No S-8521F32MC-BPRT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 16 V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 211402-S-8521F32MC-BPRT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8521F32MC-BPRT2G CAD Model

Description

The S-8521F32MC-BPRT2G is a voltage detector IC produced by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a specified threshold. This function is crucial for preventing malfunction or damage to electronic components caused by unstable or low voltage conditions.

Applications

  • Microcontroller Reset Circuits: It provides a reliable reset signal to microcontrollers when the supply voltage falls below a certain level, ensuring proper startup and preventing erratic behavior.
  • Power Supply Monitoring: This IC monitors the output voltage of power supplies, triggering alarms or initiating shutdown procedures if the voltage drops outside of the safe operating range.
  • Battery-Powered Devices: It prevents deep discharge of batteries by automatically shutting down the device when the battery voltage reaches a critical low, extending the battery lifespan.
  • Data Protection Systems: It can be used to protect memory systems from data corruption by initiating a controlled shutdown in the event of a power failure, allowing data to be saved to non-volatile memory.
  • Industrial Control Systems: It monitors voltage levels in industrial equipment, triggering safety mechanisms or alarms in response to voltage fluctuations, ensuring safe and reliable operation.

Features

  • High-Accuracy Detection Voltage: It provides precise voltage monitoring, ensuring reliable triggering of the output signal when the voltage drops below the set threshold.
  • Low Current Consumption: It minimizes power consumption, making it suitable for battery-powered and energy-efficient applications where minimizing power drain is critical.
  • Small Package Size: The compact package allows for space-saving designs, making it easy to integrate into densely populated circuit boards.
  • Hysteresis: It incorporates hysteresis to prevent oscillations around the detection threshold, ensuring a stable and noise-free output signal.
  • Open-Drain Output: The open-drain output provides flexibility in interfacing with various logic circuits and microcontrollers.

Benefits

  • Protects Electronic Components: It prevents damage to sensitive electronic components caused by undervoltage conditions, extending their lifespan and improving reliability.
  • Ensures System Stability: By monitoring voltage levels and triggering resets or shutdowns, it ensures stable and predictable operation of electronic systems.
  • Extends Battery Life: It prevents deep discharge of batteries, which can significantly shorten their lifespan, maximizing the time between battery replacements or recharges.
  • Simplifies Circuit Design: It provides a simple and reliable solution for voltage monitoring, reducing the complexity and cost of circuit design.
  • Improves Overall Reliability: It enhances the overall robustness and dependability of electronic devices and systems by providing critical voltage monitoring and protection.

The S-8521F32MC-BPRT2G has a detection voltage of 3.2V. It comes in a small SOT-23 package, which is ideal for space-constrained applications. Its low current consumption makes it suitable for use in portable devices and other applications where power efficiency is important. The open-drain output allows for easy connection to a microcontroller's reset pin or other logic circuits.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess