EN
  • EN
  • DE

LM25088QMH-1/NOPB

Part No LM25088QMH-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 42 V
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1197274-LM25088QMH-1/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25088QMH-1/NOPB CAD Model

Description

Product Overview: LM25088QMH-1/NOPB

The LM25088QMH-1/NOPB is a highly efficient power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This device is part of TI's expansive range of power solutions, aimed at providing reliable and effective power management for a variety of applications. The LM25088QMH-1/NOPB is specifically crafted to meet the rigorous demands of complex electronic systems, offering a perfect blend of performance, durability, and energy efficiency.

Key Features

  • Switching Regulator: The LM25088QMH-1/NOPB is a buck regulator, which means it steps down voltage from a higher level to a lower level, making it ideal for applications that require a lower operating voltage.
  • Input Voltage Range: It supports a wide input voltage range from 6V to 42V, accommodating various power supply requirements and ensuring flexibility across different platforms.
  • Output Voltage: The output voltage is adjustable and can provide a well-regulated supply for loads with different voltage requirements.
  • Current Mode Control: This method of control provides excellent transient response and simplifies loop compensation for the system.
  • Thermal Performance: Enhanced thermal performance is ensured by the device's power-enhanced TSSOP-EP (Exposed Pad) package, which aids in heat dissipation.
  • Protection Features: It includes a range of protection features such as over-temperature protection, under-voltage lockout, and over-current protection, safeguarding the device and the system it powers.
  • Quality and Reliability: As indicated by the 'NOPB' (No Lead (Pb) Bronze) in its part number, this device is RoHS compliant and designed for eco-friendly applications.

Applications

The LM25088QMH-1/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial power systems
  • Telecommunication equipment
  • Networking hardware
  • Point-of-load conversions

Its robust design and comprehensive feature set make the LM25088QMH-1/NOPB an excellent choice for designers looking to optimize power consumption and maximize performance in their products. With Texas Instruments' reputation for quality and support, users can expect a reliable and long-lasting power management solution in the LM25088QMH-1/NOPB.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0285 $52.3705
31+ $3.3055 $102.4705
47+ $3.2022 $150.5034
65+ $3.0989 $201.4285
84+ $2.9956 $251.6304
112+ $2.6857 $300.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess