EN
  • EN
  • DE

LM4132BMF-1.8

Part No LM4132BMF-1.8
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description SOT-23 Precision Low Dropout Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199799-LM4132BMF-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4132BMF-1.8 CAD Model

Description

The LM4132BMF-1.8 is a precision voltage reference from Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and accurate 1.8V output voltage over a wide range of input voltages and temperatures. This voltage reference is characterized by its low dropout voltage, high initial accuracy, and low temperature drift, making it suitable for a variety of applications that require a precise voltage source.

Applications

  • Data Acquisition Systems: Used as a reference voltage for analog-to-digital converters (ADCs) to ensure accurate conversion of analog signals.
  • Battery-Powered Devices: Provides a stable voltage reference in portable devices and systems where battery voltage can fluctuate.
  • Industrial Control Systems: Utilized in industrial applications for precise control and measurement, such as sensor excitation and calibration.
  • Medical Instrumentation: Provides accurate voltage references for critical medical devices requiring precision measurements.
  • Precision Instrumentation: Employed in test and measurement equipment, such as multimeters and oscilloscopes, to ensure accuracy and stability.

Features

  • High Initial Accuracy: Offers excellent initial accuracy, ensuring precise voltage regulation right out of the box.
  • Low Temperature Drift: Maintains a stable output voltage over a wide range of operating temperatures, reducing the need for temperature compensation.
  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, allowing it to function effectively even when the input voltage is close to the output voltage.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered and energy-efficient applications.
  • Output Voltage: 1.8V fixed output voltage.
  • Output Current: Capable of sourcing and sinking current.

Benefits

  • Improved System Accuracy: Enhances the accuracy of measurement and control systems by providing a stable and precise voltage reference.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, extending their operational lifespan.
  • Simplified Design: Simplifies the design of precision circuits by eliminating the need for external components for voltage regulation.
  • Enhanced System Reliability: Provides a reliable voltage reference, ensuring consistent performance and reducing the risk of system failures.
  • Reduced Temperature Sensitivity: Minimizes the impact of temperature variations on system performance.

Additional Details

The LM4132BMF-1.8 is typically available in a small surface-mount package, such as SOT-23 or similar, making it easy to integrate into compact designs. It requires minimal external components, further simplifying the design process. The device operates over a wide input voltage range, typically from slightly above the output voltage to a maximum voltage specified in the datasheet. Detailed specifications, including accuracy, temperature drift, and quiescent current, can be found in the device's datasheet available from Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0871 $62.6130
70+ $1.7129 $119.9030
105+ $1.6597 $174.2685
145+ $1.6055 $232.7975
190+ $1.5523 $294.9370
250+ $1.3918 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess