Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 2.9 V ~ 14 V
Frequency - Switching 100kHz, 200kHz, 400kHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 788470-MIC2186YQS
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2186
Introduction Date January 12, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2186YQS CAD Model

Description

Microchip Technology MIC2186YQS Product Overview

The MIC2186YQS from Microchip Technology is a high-performance, synchronous step-down (buck) switching regulator that is designed to deliver efficient power conversion for a wide range of applications. This advanced power solution is part of Microchip's extensive portfolio of voltage regulators, known for their reliability and performance.

Key Features

  • High Efficiency: The MIC2186YQS operates with a high efficiency, which helps to minimize heat generation and power loss, making it ideal for energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to different system requirements. This feature allows designers to use the same component for multiple applications, simplifying inventory management.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various input sources and ensuring compatibility with different battery chemistries and configurations.
  • High-Frequency Operation: With its high-frequency switching capability, the MIC2186YQS allows for smaller external components, reducing board space and overall solution size.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing system reliability and safeguarding against damage from abnormal operating conditions.

Applications

The MIC2186YQS is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Telecommunication Infrastructure

With its robust feature set and Microchip's commitment to quality, the MIC2186YQS is a reliable choice for designers seeking a compact, efficient, and versatile power management solution. Whether it's for consumer electronics, automotive, or industrial applications, this switching regulator is engineered to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
Renesas Electronics America
ZVS Full Bridge PWM Controller | IC REG CTRLR FULL-BRIDGE 28QFN / Current Mode PWM Controller 1000kHz 28-Pin QFN EP T/R
Need more? Email Us
ECAD model for ISL6551ARZ-T
Maxim Integrated
Current-Mode PWM Controllers with Integrated Startup Circuit | IC REG CTRLR FLYBACK 8SOIC
Need more? Email Us
ECAD model for MAX5019ESA
Texas Instruments
HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLER
Lowest to $0.9267
ECAD model for TL2843BQDRQ1
Renesas Electronics America
Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14TSSOP
Lowest to $3.6557
ECAD model for ISL6522CVZ-T
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526IB
ON Semiconductor
Enhanced Voltage Mode PWM Controller
Need more? Email Us
ECAD model for CS51221ED16G
Texas Instruments
Regulating Pulse Width Modulator | IC REG CTRLR BUCK/BOOST 16DIP
Need more? Email Us
ECAD model for LM3524DN
ON Semiconductor
High Performance Resonant Mode Controllers | IC REG CTRLR FLYBACK 16SOIC
Lowest to $2.9019
ECAD model for MC33067DWR2

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7570 $51.0280
10+ $10.4673 $104.6730
15+ $10.1402 $152.1030
21+ $9.8131 $206.0751
27+ $9.4860 $256.1220
36+ $8.5047 $306.1692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention