Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1075992-MIC2193BM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2193BM-TR CAD Model

Description

MIC2193BM-TR Step-Down DC-DC Converter by Microchip Technology

The MIC2193BM-TR from Microchip Technology is a high-efficiency, synchronous buck (step-down) DC-DC converter designed for a wide range of applications. This compact and versatile power management integrated circuit (PMIC) is capable of delivering a continuous output current up to 1.2A with an input voltage range of 2.9V to 14V, making it suitable for portable devices, networking equipment, and various industrial applications.

The MIC2193BM-TR operates at a fixed frequency of 300kHz, providing an optimal balance between efficiency and component size. The high frequency allows for the use of smaller external components, such as inductors and capacitors, thus reducing the overall solution footprint and cost. Additionally, the device features internal compensation, which minimizes the number of external components and simplifies the design process.

One of the key features of the MIC2193BM-TR is its synchronous rectification capability, which enhances efficiency by reducing power losses associated with diode rectifiers. This is particularly beneficial in battery-powered applications where maximizing battery life is crucial. The device also includes a range of protection features, such as under-voltage lockout (UVLO), thermal shutdown, and current limit protection, ensuring reliable operation under various conditions.

The MIC2193BM-TR provides excellent load and line regulation, maintaining stable output voltage despite changes in input voltage or load current. Its high level of integration and performance makes it an ideal choice for designers looking for a robust power solution that simplifies the design and can be easily implemented in space-constrained environments.

Packaged in a small 8-pin MSOP (Mini Small Outline Package), the MIC2193BM-TR is designed for surface-mount technology (SMT), enabling automated manufacturing processes and high-density PCB layouts. This product is available in tape and reel format, which is indicated by the "-TR" suffix, making it convenient for mass production.

In summary, the MIC2193BM-TR by Microchip Technology is a highly integrated, efficient, and compact DC-DC converter solution that offers a combination of performance, ease of use, and reliability for a wide array of power management applications.

You May Also Be Interested in

Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to €4.5907
ECAD model for ISL6520CB
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to €1.6663
ECAD model for ISL6740IVZ
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to €36.5803
ECAD model for LTC3863MPMSE#PBF
ON Semiconductor
IC REG CTLR USB-PD 32QFN / Buck Regulator Positive Output Step-Down I2C DC-DC Controller IC 32-QFN (5x5)
Lowest to €3.4600
ECAD model for NCP81231MNTXG
Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to €3.3197
ECAD model for PXM1310BDM-G012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ €4.3225 €60.5145
34+ €3.5464 €120.5777
52+ €3.4358 €178.6614
71+ €3.3249 €236.0691
92+ €3.2140 €295.6915
123+ €2.8816 €354.4347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,200 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention