EN
  • EN
  • DE

LT1432CN8

Part No LT1432CN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Phases 1
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1432
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205662-LT1432CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1432CN8 CAD Model

Description

Introducing the LT1432CN8 Voltage Regulator by Linear Technology

The LT1432CN8 is a versatile and robust adjustable voltage regulator designed by Linear Technology, now part of Analog Devices, to cater to a wide array of power management applications. This component is known for its reliability and flexibility, making it an ideal choice for engineers looking to design systems with stable and precise voltage requirements.

Key Features

  • Adjustable Output: The LT1432CN8 offers an adjustable output voltage ranging from 2.5V to 36V, allowing designers to tailor the output to their specific needs.
  • High Efficiency: With its high efficiency, this regulator ensures minimal heat dissipation and is suitable for battery-powered devices where power conservation is critical.
  • Low Dropout Voltage: The device features a low dropout voltage, making it efficient even when the input voltage is close to the output voltage, thus ensuring continuous operation under varying power conditions.
  • Current Limiting: It includes built-in current limiting to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: The LT1432CN8 also incorporates thermal shutdown functionality to prevent damage from overheating.

Applications

The LT1432CN8 is suitable for a variety of applications, including but not limited to:

  • Power supplies for instrumentation
  • Battery chargers
  • Automotive electronics
  • Portable devices
  • Linear regulators for distributed power systems

Package and Reliability

The regulator is housed in an 8-pin PDIP (Plastic Dual In-line Package) that is both durable and easy to handle in manufacturing processes. Its robust design ensures a long operational life and consistent performance, even in demanding environments.

Conclusion

Overall, the LT1432CN8 from Linear Technology is a high-quality, adjustable voltage regulator that offers designers the flexibility and performance needed to create reliable and efficient power management solutions. With its comprehensive feature set and proven reliability, it stands as a solid choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3969 $59.3659
27+ $4.4282 $119.5614
41+ $4.2898 $175.8818
56+ $4.1515 $232.4840
72+ $4.0131 $288.9432
97+ $3.5980 $349.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess