Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 003482-MIC2544-2YMM
Family Name MIC2544
Introduction Date June 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2544-2YMM CAD Model

Description

The MIC2544-2YMM is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive portfolio of power management products and offers a robust solution for USB power management applications.

Key Features

  • Integrated USB Switch: The MIC2544-2YMM includes an integrated switch specifically designed for USB power distribution systems, providing a controlled and protected power supply to USB devices.
  • Programmable Current Limiting: This feature protects the USB port by preventing excessive current draw that can lead to system damage. The current limit is programmable, allowing for flexibility across different applications.
  • Thermal Shutdown Protection: The device is equipped with thermal shutdown protection, ensuring that it will automatically turn off if it exceeds a certain temperature threshold, thereby preventing thermal damage.
  • Under Voltage Lockout (UVLO): The MIC2544-2YMM has a built-in UVLO feature that ensures the device operates only when the input voltage is within its specified range, protecting both the IC and connected devices from low voltage conditions.
  • Fast Short-Circuit Response: In the event of a short circuit, the MIC2544-2YMM responds quickly to protect the circuitry from damage.
  • Low Standby Current: The device has a low standby current, which is ideal for battery-powered applications where power conservation is crucial.

Applications

The MIC2544-2YMM is well-suited for a variety of applications, including:

  • USB Hubs
  • Peripheral Power Management
  • Desktop and Notebook Computers
  • Consumer Electronics
  • Portable Device Docks

Package and Availability

The MIC2544-2YMM comes in a compact 8-pin MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes. The device is available through Microchip Technology's extensive distribution network, ensuring availability for both small-scale and large-volume production needs.

Conclusion

With its combination of USB power management features, programmable current limiting, thermal protection, and other safety features, the MIC2544-2YMM from Microchip Technology represents a reliable and versatile solution for designers looking to enhance the performance and safety of their USB power delivery systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Freescale Semiconductor - NXP
High Side Current Limit Switch / IC SW SERIAL OCTAL 32-SOIC
Lowest to €4.7931
ECAD model for MC33879EK
Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to €13.7594
ECAD model for MC33385VWR2
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC10XS3535PNA
NXP / Nexperia
Power Switch Hi Side 4-OUT 6A 0.0325Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC09XS3400AFKR2
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to €17.7608
ECAD model for ADP197ACPZN-01-R7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ €2.2494 €47.2366
50+ €1.8456 €92.2811
77+ €1.7880 €137.6728
105+ €1.7303 €181.6808
136+ €1.6726 €227.4776
182+ €1.4995 €272.9173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention