EN
  • EN
  • DE

MIC2563A-0BSM

Part No MIC2563A-0BSM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS DUAL 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 1.8 Ohm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 003511-MIC2563A-0BSM
Ultra Librarian 3D Model Ultra Librarian MIC2563A-0BSM CAD Model

Description

The MIC2563A-0BSM is a high-performance, integrated dual-slot PC Card power controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This sophisticated device is engineered to provide complete power management solutions for dual PC Card sockets, making it an ideal choice for portable computing devices and other applications that utilize PC Cards.

Key Features

  • Integrated Dual-Slot Support: The MIC2563A-0BSM is capable of controlling power to two independent PC Card slots, simplifying design and reducing component count.
  • Programmable Voltage Regulation: It supports both 3.3V and 5V card voltages, which are programmable via an external control pin, ensuring compatibility with a wide range of PC Card standards.
  • Low Dropout Regulator: The built-in LDO regulator ensures stable power delivery with minimal power loss, a critical feature for battery-powered devices.
  • Short-Circuit and Thermal Protection: Advanced protection mechanisms safeguard the device and the card from potential damage due to short circuits or excessive heat.
  • Low Power Consumption: The MIC2563A-0BSM is designed for power-sensitive applications, featuring a low quiescent current that helps extend battery life in portable devices.

Applications

The versatile nature of the MIC2563A-0BSM makes it suitable for a variety of applications, including:

  • Notebook computers
  • Personal digital assistants (PDAs)
  • Portable data terminals
  • Other devices requiring PC Card functionality

Technical Specifications

With a compact 24-lead SSOP package, the MIC2563A-0BSM boasts an impressive set of technical specifications designed for ease of integration and reliable performance:

  • Independent VCC and VPP switching for each slot
  • Automatic 5V to 3.3V switching
  • Low RDS(ON) switches to minimize voltage drops and power dissipation
  • Serial interface for programming VPP and VCC
  • Compliance with PC Card Standard

Conclusion

The MIC2563A-0BSM by Microchip Technology stands out as a comprehensive power management solution for dual-slot PC Card applications. Its robust feature set ensures reliable operation, efficient power use, and compatibility with a broad range of devices, making it a top choice for designers and engineers in the field of portable electronics.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7290 $60.5150
85+ $1.4183 $120.5555
130+ $1.3745 $178.6850
175+ $1.3294 $232.6450
225+ $1.2855 $289.2375
305+ $1.1527 $351.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess