EN
  • EN
  • DE

MIC2594-2YM

Part No MIC2594-2YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage (V) -80V ~ -19V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 3mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, OFF, ON, /PWRGD
Family Part Number MIC2594
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222295-MIC2594-2YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2594-2YM CAD Model

Description

Microchip Technology MIC2594-2YM Product Overview

The MIC2594-2YM is a high-performance, dual-slot PC Card power controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is specifically tailored for managing the power requirements of two PC Card slots, commonly used in laptop computers, docking stations, and other portable devices that utilize PCMCIA (Personal Computer Memory Card International Association) cards.

Key Features of the MIC2594-2YM

  • Dual-Slot Support: The MIC2594-2YM efficiently manages the power supply for two independent PC Card slots, allowing for simultaneous operation of multiple PC Cards.
  • Programmable Current Limiting: This feature ensures the protection of the power supply from overcurrent conditions, enhancing the safety and reliability of the connected devices.
  • Low Voltage Operation: The device is capable of operating at low voltages, making it suitable for battery-powered applications where power efficiency is critical.
  • Automatic Switching: It includes an automatic switching feature between 5V and 3.3V cards, ensuring compatibility with a wide range of PC Card technologies.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents damage to the controller and the PC Cards due to overheating, providing an additional layer of protection.
  • LED Status Indicators: The MIC2594-2YM supports LED indicators that provide visual status for power and activity, making it user-friendly and easy to monitor.

Applications

The MIC2594-2YM is ideal for a variety of applications that require robust and flexible power management for PC Card slots. Its use cases include:

  • Notebook and laptop computers
  • Portable docking stations
  • Mobile communication devices
  • Test and measurement equipment

Quality and Reliability

As with all Microchip products, the MIC2594-2YM is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. It represents Microchip Technology's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

For further information, technical support, and ordering details, customers can visit the Microchip Technology official website or contact their local Microchip sales representative.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,195 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess