EN
  • EN
  • DE

MAX5900ABETT

Part No MAX5900ABETT
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704783-MAX5900ABETT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5900ABETT CAD Model

Description

The MAX5900ABETT from Maxim Integrated is a robust network controller integrated circuit designed to handle the demands of networked systems. This high-performance chip is engineered to provide reliable operation in a variety of networking applications, making it an ideal choice for designers looking to enhance their communication infrastructure.

Key Features

  • Integrated Ethernet Transceiver: The MAX5900ABETT comes with an integrated 10/100Mbps Ethernet transceiver, which simplifies design and reduces external component count.
  • Power-Over-Ethernet (PoE) Capability: This device supports IEEE 802.3af PoE standard, allowing it to receive power directly through the Ethernet cable, eliminating the need for a separate power supply.
  • Flexible Power Management: It features sophisticated power management options to ensure efficient operation, with support for multiple power-saving modes.
  • High Integration: The chip integrates a variety of functions including a voltage regulator, oscillator, and other necessary components for network control, reducing the need for additional external components.
  • Compact Form Factor: Offered in a small, thin QFN package, the MAX5900ABETT is designed to fit into space-constrained applications without compromising performance.

Applications

The MAX5900ABETT is well-suited for a wide range of applications that require network connectivity and power over Ethernet, such as:

  • IP Cameras
  • Wireless Access Points
  • VoIP Phones
  • Industrial Control Systems
  • Networked Printers and Appliances

Technical Specifications

Some of the technical specifications of the MAX5900ABETT include:

  • Supply Voltage: 3.1V to 3.5V
  • Operating Temperature: -40°C to +85°C
  • Package: 36-TQFN-EP (6x6)

Overall, the MAX5900ABETT by Maxim Integrated is a versatile and powerful solution for network control applications, offering a blend of performance, integration, and efficiency that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess