EN
  • EN
  • DE

MIC23031-GYMT-TR

Part No MIC23031-GYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 0.4A SYNC 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 400mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TMLF (1.6x1.6)
Win Source Part Number 102784-MIC23031-GYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23031-GYMT-TR CAD Model

Description

Microchip Technology MIC23031-GYMT-TR

The MIC23031-GYMT-TR from Microchip Technology is a high-efficiency, 4MHz, synchronous buck (step-down) regulator that is well-suited for portable applications where compact size, high performance, and reliability are crucial. It is designed to provide a regulated output voltage from an unregulated input supply with outstanding power efficiency, making it ideal for battery-powered devices.

This regulator is capable of delivering up to 2A of continuous output current and supports a wide input voltage range from 2.7V to 5.5V, which covers most single-cell lithium-ion/polymer batteries and 3.3V or 5V bus supplies. The output voltage is adjustable down to as low as 1V, which allows for versatility in different applications and design requirements.

The MIC23031-GYMT-TR employs a proprietary HyperLight Load® mode that provides very high efficiency at light loads and ultra-fast transient response which is perfect for applications that have a wide variation in load current, such as smartphones, tablets, and other handheld devices. This mode significantly extends battery life when the device is in standby or in low power consumption modes.

With a high switching frequency of 4MHz, the MIC23031-GYMT-TR allows for the use of small external components, resulting in a compact power solution that saves board space. The device also features internal compensation which reduces the number of external components required, further simplifying the design and reducing the overall solution footprint.

Additional features of the MIC23031-GYMT-TR include thermal shutdown protection, over-current protection, and under-voltage lockout, which ensure safe operation under abnormal operating conditions. The regulator is available in a tiny 10-pin 2x2mm Thin DFN package, which is optimal for space-constrained applications.

The MIC23031-GYMT-TR is RoHS compliant and lead-free, highlighting Microchip Technology's commitment to environmental sustainability. With its high efficiency, small size, and comprehensive protection features, the MIC23031-GYMT-TR is an excellent choice for designers looking to optimize their power management solutions in portable and wearable electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2257 $55.1565
100+ $1.0058 $100.5800
155+ $0.9743 $151.0165
215+ $0.9429 $202.7235
275+ $0.9115 $250.6625
370+ $0.8172 $302.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess