EN
  • EN
  • DE

DRV8873SPWPT

Part No DRV8873SPWPT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER DC 5.5V 24HTSSOP  /  Unipolar Motor Driver NMOS SPI 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface SPI
Technology NMOS
Applications Industrial
Current - Output 10A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 38V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number DRV8873
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53142-1,296-53142-6,296-53142-2
Standard Package 250
Win Source Part Number 1212588-DRV8873SPWPT
Ultra Librarian 3D Model Ultra Librarian DRV8873SPWPT CAD Model

Description

Overview of Texas Instruments DRV8873SPWPT

The Texas Instruments DRV8873SPWPT is a state-of-the-art H-bridge motor driver designed to efficiently drive a DC motor or one winding of a stepper motor. This robust integrated circuit (IC) is suitable for a wide range of industrial and consumer applications, offering a compact solution for controlling motors in products such as power tools, home appliances, and automated equipment.

Key Features

  • Integrated H-Bridge: The DRV8873SPWPT features a fully integrated H-bridge, capable of delivering up to 3.5A of continuous current to the motor, with peak currents up to 5A. This makes it an excellent choice for applications requiring high torque and precise control.
  • Advanced Protection: The device includes several protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and reliability of both the motor and the driver.
  • Operational Flexibility: It supports a wide supply voltage range from 4.5V to 38V, accommodating a variety of power supplies and motor types.
  • Configurable Control: The DRV8873SPWPT allows for flexible control options, including PHASE/ENABLE, IN/IN, and PWM interface modes, catering to different application requirements and simplifying integration into system designs.
  • Smart Diagnostics: Integrated smart diagnostics features provide real-time feedback on the IC's status, which can be used for fault detection and system monitoring.
  • Compact Footprint: Housed in a small HTSSOP package, the DRV8873SPWPT is optimized for space-constrained applications, without compromising on performance.

Applications

The versatility of the DRV8873SPWPT makes it suitable for a vast array of applications, including:

  • Automated Blinds and Shades
  • Robotic Vacuum Cleaners
  • Home and Office Automation Systems
  • DIY Electronics and Robotics Projects
  • Power Tools and Garden Equipment

With its combination of power, precision, and protection, the Texas Instruments DRV8873SPWPT H-bridge motor driver stands out as a superior choice for designers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6617 $54.6468
9+ $11.2096 $100.8864
14+ $10.8593 $152.0302
20+ $10.5090 $210.1800
25+ $10.1587 $253.9675
33+ $9.1078 $300.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess