EN
  • EN
  • DE

MIC2211-3.3/2.8BML

Part No MIC2211-3.3/2.8BML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual UCap LDO in 3mm × 3mm MLF?
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319748-MIC2211-3.3/2.8BML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-3.3/2.8BML CAD Model

Description

Introducing the MIC2211-3.3/2.8BML Dual LDO from Microchip Technology

The MIC2211-3.3/2.8BML is a high-performance, dual low-dropout linear regulator (LDO) designed to deliver a fixed output of 3.3V and 2.8V. Manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, this LDO is engineered to provide stable and reliable power supply in a variety of applications. Its compact size and dual-output configuration make it an ideal choice for space-constrained applications.

Key Features

  • Dual Independent Outputs: The MIC2211 offers two regulated outputs, with fixed voltages of 3.3V and 2.8V, which can deliver up to 150mA and 300mA of output current respectively.
  • High Accuracy: Output voltage accuracy is maintained within ±2% over temperature, line, and load conditions, ensuring a reliable power source for sensitive electronics.
  • Low Dropout: The device features a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
  • Power Good (PG) Output: The MIC2211 includes a power good output indicator for each LDO, providing a reliable system reset and power-on reset functionality.
  • Thermal Shutdown and Current Limit Protection: These safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Low Quiescent Current: The LDO is designed for low quiescent current, which makes it suitable for battery-powered devices where power conservation is crucial.

Applications

The MIC2211-3.3/2.8BML is versatile and can be used in various applications, including:

  • Portable Devices
  • Wireless Handsets and Accessories
  • Bluetooth® Headsets
  • PDAs and Palm-Top Computers
  • Digital Cameras and MP3 Players
  • Other Battery-Powered Devices

With its robust design and comprehensive protection features, the MIC2211-3.3/2.8BML from Microchip Technology stands out as a reliable power management solution for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess