EN
  • EN
  • DE

TPS24700DGK

Part No TPS24700DGK
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 8VSSOP / Hot Swap Controller 1 Channel General Purpose 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, UVLO
Voltage - Supply 2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1 mA
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TPS24700
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345346-TPS24700DGK
Ultra Librarian 3D Model Ultra Librarian TPS24700DGK CAD Model

Description

The TPS24700DGK is a versatile and robust integrated circuit designed by Texas Instruments, engineered to provide advanced protection and control features for power supply systems. This high-performance current-limited load switch is housed in an 8-pin MSOP (DGK) package, making it an ideal solution for compact and space-constrained applications.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility across various applications and ensuring compatibility with a wide range of load requirements.
  • Fast Overcurrent Response: The device is designed for quick detection and response to overcurrent conditions, protecting the system from potential damage caused by excessive current draw.
  • Under-Voltage Lockout (UVLO): The TPS24700DGK includes an UVLO feature that ensures the device operates only when the supply voltage is within the specified range, enhancing system reliability.
  • Overvoltage Protection: An additional layer of safety is provided by the overvoltage protection circuit, which guards against voltage spikes that could otherwise harm the connected load.
  • Power Good (PG) Output: This feature offers real-time monitoring by providing an output signal that indicates when the output voltage is within a nominal operating range.

Applications

The TPS24700DGK is suitable for a diverse set of applications where power supply protection is critical. These include, but are not limited to:

  • Hot Swap and ORing Applications
  • Industrial and Automotive Systems
  • Enterprise and Telecom Power Supplies
  • Point of Load (POL) Modules
  • Server and Storage Platforms

Technical Specifications

With an operational junction temperature range of -40°C to 125°C, the TPS24700DGK is designed to maintain performance across a wide range of environmental conditions. The device supports an input voltage range from 2.5V to 18V, catering to various power requirements and ensuring compatibility with different power rails.

Quality and Support

As with all Texas Instruments products, the TPS24700DGK is manufactured to high standards, ensuring reliability and performance. Technical support and comprehensive documentation are available, providing designers with the resources they need to integrate this device into their power management solutions effectively.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6175 $50.7925
27+ $3.7887 $102.2949
41+ $3.6703 $150.4823
57+ $3.5519 $202.4583
73+ $3.4335 $250.6455
98+ $3.0783 $301.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,456 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess