EN
  • EN
  • DE

MAX16818ETT+

Part No MAX16818ETT+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311069-MAX16818ETT+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16818ETT+ CAD Model

Description

Maxim Integrated's MAX16818ETT+ High-Efficiency LED Driver

The MAX16818ETT+ from Maxim Integrated is a highly efficient, switch-mode LED driver designed to provide a constant current supply for high-brightness LED applications. This compact and robust driver is ideal for a wide range of lighting solutions, including automotive, industrial, and general-purpose LED illumination systems.

Key Features

  • Wide Input Voltage Range: The MAX16818ETT+ operates over a broad input voltage range of 4.75V to 28V, making it suitable for a variety of power sources and ensuring consistent performance across different voltage levels.
  • Integrated MOSFET: The device includes an integrated high-side n-channel MOSFET, which simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Adjustable Output Current: It offers an adjustable output current up to 3A, allowing it to drive a string of LEDs with high precision and uniform brightness.
  • PWM Dimming Capability: The MAX16818ETT+ supports pulse-width modulation (PWM) dimming, providing designers with the flexibility to control the brightness levels of the LEDs and enabling dynamic lighting effects.
  • Thermal Protection: To ensure reliable operation, the device incorporates thermal shutdown protection, which safeguards the LED driver from overheating and extends the life of the product.
  • Compact Package: Housed in a small, 6-pin Thin QFN package, the MAX16818ETT+ is designed for space-constrained applications where board real estate is at a premium.

Applications

  • Automotive Exterior and Interior Lighting
  • Industrial Lighting Systems
  • Architectural and Ambient Lighting
  • LED Backlighting

With its high efficiency, integrated MOSFET, and advanced feature set, the MAX16818ETT+ LED driver from Maxim Integrated stands out as a versatile and reliable solution for powering high-brightness LEDs. Whether for automotive lighting, industrial applications, or decorative purposes, this driver ensures consistent illumination and long-lasting performance.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess