EN
  • EN
  • DE

MIC29151-12BU

Part No MIC29151-12BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description High-Current Low-Dropout Regulators | IC REG LINEAR 12V 1.5A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 0.6V at 1.5A
Output Current 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number MIC29151-12
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222375-MIC29151-12BU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29151-12BU CAD Model

Description

The MIC29151-12BU is a high-performance, adjustable and fixed low-dropout voltage regulator (LDO) from Microchip Technology. Designed to provide a regulated output voltage with a low voltage drop, this LDO is ideal for applications that require a stable and efficient power supply. With its wide input voltage range and low dropout voltage, the MIC29151-12BU is a versatile solution for a variety of electronic devices.

Key Features:

  • High Current Capability: The MIC29151-12BU can deliver up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: This LDO offers a low dropout voltage, which enhances power efficiency by minimizing the difference between the input and output voltages.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 26V when used with external resistors, providing a flexible solution for various design requirements.
  • Fixed Output: A fixed 12V output version is also available, which simplifies design for standard 12V applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the downstream components from damage due to overheating and overcurrent conditions.
  • Stable with Low-ESR Capacitors: The MIC29151-12BU remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the components required for filtering.
  • Standard Package: Offered in the TO-220 package, this LDO is easy to handle and integrate into a wide range of electronic assemblies.

Applications:

The MIC29151-12BU is well-suited for use in various applications, including:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Computer add-on cards
  • Telecommunication hardware

With its robust design and comprehensive feature set, the MIC29151-12BU from Microchip Technology is an excellent choice for designers looking for a reliable LDO voltage regulator capable of meeting the demands of modern electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess