Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.35V @ 1.5A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 037708-MIC29152BT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29152BT CAD Model

Description

MIC29152BT High-Current Low-Dropout Regulator from Microchip Technology

The MIC29152BT is a high-performance, adjustable-output, low-dropout (LDO) voltage regulator designed by Microchip Technology to cater to a wide range of applications requiring a high current, up to 1.5A, with a low voltage drop. This robust component is an ideal solution for systems that require a stable and reliable power supply, even under varying load conditions and input voltage fluctuations.

Constructed with advanced BiCMOS technology, the MIC29152BT offers excellent regulation and transient response, which is critical for high-speed microprocessor and digital signal processor applications. It features an adjustable output voltage range from 1.25V to 26V, which allows for great flexibility in customizing the output to match specific circuit requirements. Additionally, the fixed versions are available with a 5V output, making it suitable for standard digital logic supply voltages.

The MIC29152BT's thermal and current limit protections ensure safe operation even under extreme conditions, contributing to the longevity and reliability of the end application. Moreover, the regulator is equipped with a fast transient response, which is essential for applications that experience rapid changes in load, such as powering CPUs or GPUs.

With a dropout voltage typically under 500mV at full load, the MIC29152BT is highly efficient, minimizing power loss and heat generation. This feature is particularly beneficial in portable and battery-operated devices where power conservation is crucial. The device also supports an enable pin for power-saving shutdown mode, which reduces the quiescent current to nearly zero, further extending battery life when the regulator is not in use.

The MIC29152BT is packaged in a TO-220, which is known for its robustness and excellent heat dissipation characteristics, making it suitable for high-power applications or environments with limited cooling facilities.

In summary, the MIC29152BT from Microchip Technology is a versatile, high-current LDO that offers stability, efficiency, and protection features, making it a top choice for designers in need of a reliable power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Intersil
IC REG LINEAR 1.5V 150MA SC-70-5
Need more? Email Us
ECAD model for ISL9003AIEBZ-T
Torex Semiconductor Ltd
IC REG LINEAR 6V 150MA SOT-25
Need more? Email Us
ECAD model for XC6216B602MR-G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2V 300MA SOT23-5
Lowest to $0.5466
ECAD model for RP114N201D-TR-FE
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6506 $66.2650
60+ $2.1746 $130.4760
93+ $2.1073 $195.9789
127+ $2.0387 $258.9149
165+ $1.9714 $325.2810
220+ $1.7670 $388.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention