Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.35V @ 1.5A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 129403-MIC29152BU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29152BU CAD Model

Description

The MIC29152BU is a high-current, low-dropout (LDO) voltage regulator from Microchip Technology, designed to provide a regulated output with low voltage drop and high efficiency. This robust LDO regulator is capable of delivering up to 1.5A of continuous current, making it an ideal solution for a wide range of applications that require a stable and reliable power supply.

Key Features

  • High Output Current: Capable of delivering up to 1.5A of continuous output current, suitable for powering demanding circuits.
  • Low Dropout Voltage: The MIC29152BU's low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 26V with the use of external resistors, providing flexibility for various design requirements.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Stable with Low ESR Output Capacitors: The MIC29152BU remains stable with low equivalent series resistance (ESR) capacitors, which reduces noise and improves transient response.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the MIC29152BU is suitable for industrial and automotive applications that require reliable performance under harsh conditions.

Applications

The versatility of the MIC29152BU makes it an excellent choice for a variety of applications, including:

  • High-end consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Computer and server applications

The MIC29152BU's combination of high output current, low dropout voltage, and adjustable output voltage makes it a powerful component for designers looking to optimize their power management solutions. With its robust protection features and wide operating temperature range, it ensures reliable operation in even the most demanding environments.

You May Also Be Interested in

Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Torex Semiconductor Ltd
IC REG LINEAR 1.1V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B112MR-G
Torex Semiconductor Ltd
IC REG LINEAR 6V 150MA SOT-25
Need more? Email Us
ECAD model for XC6216B602MR-G
Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7244 $65.1960
220+ $0.5951 $130.9220
340+ $0.5757 $195.7380
465+ $0.5575 $259.2375
600+ $0.5394 $323.6400
805+ $0.4838 $389.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,910 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention