Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.5V at 1.5A
Output Current 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-5 (5 leads + Tab)
Supplier Device Package S-PAK-5
Family Part Number MIC37152
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1222468-MIC37152BR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC37152BR CAD Model

Description

Microchip Technology MIC37152BR Product Overview

The MIC37152BR is a high-performance, adjustable voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to cater to a wide variety of applications, including but not limited to, high-efficiency power management, computing, and consumer electronics.

This voltage regulator is capable of delivering up to 1.5A of output current with a dropout voltage of typically 1.24V at full load. The adjustable output voltage range is from 1.24V to 5.5V, enabling designers to customize the output to match specific circuit requirements. The MIC37152BR's low dropout voltage ensures efficient use of power, making it ideal for battery-powered devices where extending battery life is a priority.

One of the key features of the MIC37152BR is its fast transient response, which makes it an excellent choice for applications where voltage stability is critical under varying load conditions. This is particularly important for high-speed digital circuits, where even minor fluctuations in supply voltage can lead to performance degradation or system instability.

The MIC37152BR also includes a range of built-in protection features that enhance the reliability of the end-product. These include over-current protection, which safeguards the regulator and the load from damage in the event of a short circuit or excessive power draw. Additionally, thermal shutdown protection is incorporated to prevent overheating, ensuring that the device operates within safe temperature ranges.

For ease of integration into various design topologies, the MIC37152BR is offered in a heat-dissipating TO-263 package. This package not only aids in thermal management but also allows for a compact footprint on printed circuit boards.

In summary, the MIC37152BR from Microchip Technology is a versatile and robust adjustable voltage regulator that offers designers a balance of performance, efficiency, and reliability. Its comprehensive protection features and flexible output voltage range make it a suitable choice for a diverse array of electronic applications.

You May Also Be Interested in

Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
ON Semiconductor
IC REG LDO ADJ 0.3A 5TSOP
Lowest to $0.4186
ECAD model for NCP603SNADJT1G
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.6326
ECAD model for BU18JA2MNVX-CTL
ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2413
ECAD model for NCV1117DTARKG
ON Semiconductor
IC REG LINEAR 3.3V 500MA 4XDFN
Lowest to $0.4279
ECAD model for NCP177BMX330TCG
STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Lowest to $2.3953
ECAD model for LD49100PU25RY
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301C-TR-FE

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention