EN
  • EN
  • DE

MIC4420CT

Part No MIC4420CT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 6A 1-OUT Low Side Non-Inv 5-Pin(5+Tab) TO-220 / IC DRIVER MOSFET 6A LS TO-220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Rise / Fall Time (Typ) 12ns, 13ns
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 788611-MIC4420CT
Popularity Medium
Supply and Demand Status Balance
Family Name MIC4420
Introduction Date April 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC4420CT CAD Model

Description

The MIC4420CT from Microchip Technology is a robust and efficient MOSFET driver designed for high-speed operation in a wide range of applications. This driver is capable of delivering high peak currents into capacitive loads, which makes it an excellent choice for driving large power MOSFETs and IGBTs that require high current at the gate for fast switching.

Key Features

  • High Peak Output Current: The MIC4420CT can deliver peak currents of up to 6A, ensuring that connected MOSFETs switch on and off rapidly, improving performance in high-frequency applications.
  • Wide Supply Voltage Range: This driver operates over a supply voltage range of 4.5V to 18V, providing versatility in various circuit configurations and compatibility with a broad range of power stages.
  • Fast Switching Speed: With rise and fall times as low as 25ns, the MIC4420CT minimizes transition losses and allows for high-frequency operation, which is critical in power conversion and regulation systems.
  • Low Propagation Delay: The device features a low propagation delay, which ensures that the driving signals are accurately timed to control the power switches effectively.
  • Latch-Up Protected: It includes built-in protection against latch-up, which enhances the reliability of the overall system by preventing damage due to unexpected voltage spikes.
  • Logic-Level Input: Compatible with standard logic levels, this driver can be easily interfaced with microcontrollers, DSPs, or other logic devices without additional level-shifting circuitry.

Applications

The MIC4420CT is suitable for a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Class D switching amplifiers
  • Pulse generators
  • High-speed line drivers

Conclusion

With its high-current capability, fast switching speeds, and robust protection features, the MIC4420CT from Microchip Technology is an ideal solution for driving power MOSFETs and IGBTs in high-performance applications. Its ease of use and compatibility with logic-level inputs make it a versatile choice for designers looking to improve efficiency and reliability in their power management systems.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8003 $63.0105
80+ $1.4772 $118.1760
125+ $1.4310 $178.8750
170+ $1.3848 $235.4160
220+ $1.3388 $294.5360
290+ $1.2003 $348.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess