Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise and Fall Time 28ns, 32ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 208356-MIC4424BN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MIC4424BN CAD Model

Description

Microchip Technology's MIC4424BN MOSFET Driver

The MIC4424BN from Microchip Technology is a robust and reliable MOSFET driver designed to cater to a wide range of power management applications. It is a member of the MIC4424 series, which are known for their high-speed operation and ability to drive large capacitive loads with excellent efficiency.

Key Features

  • High-Speed Operation: The MIC4424BN is capable of delivering fast switching speeds, which is essential for reducing transition losses in power circuits and improving overall efficiency.
  • High Peak Output Current: With an impressive 3A peak output current, this driver can easily handle the demands of driving large capacitive loads, making it suitable for high-power applications.
  • Low Shoot-Through Current: Its design minimizes shoot-through current, protecting your MOSFETs from damage and ensuring reliable operation.
  • Wide Operating Voltage Range: The device can operate across a broad voltage range from 4.5V to 18V, providing versatility in various circuit designs.
  • Latch-Up Protection: The MIC4424BN includes built-in latch-up protection, which enhances its robustness against overvoltage and fault conditions.
  • Logic-Level Input: It accepts standard logic-level inputs, making it compatible with a variety of control circuits and microcontrollers.

Applications

The MIC4424BN is ideal for an array of applications that require efficient and fast switching of power MOSFETs. These include:

  • Switching power supplies
  • DC-to-DC converters
  • Motor controllers
  • Class D switching amplifiers
  • Power management for computers and peripherals

Reliability and Packaging

Encased in an 8-pin PDIP (Plastic Dual In-line Package), the MIC4424BN is designed for easy integration into various circuit boards. Its packaging is conducive to efficient heat dissipation and robustness, making it a trusted choice for both commercial and industrial applications. Microchip Technology's commitment to quality ensures that this MOSFET driver will provide a reliable solution for your power management needs.

You May Also Be Interested in

Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALFBRIDGE 600V 14SOIC
Lowest to $1.6931
ECAD model for IR21834STR
Infineon Technologies
SELF-OSCILLATING HALF-BRIDGE DRIVER | IC DRVR HALF BRDG SELF-OSC 8-DIP
Lowest to $0.7422
ECAD model for IR2153
Microchip Technology
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging | IC DRIVER MOSFET 1.5A DUAL 8SOIC
Lowest to $0.5256
ECAD model for MIC4126YME
Texas Instruments
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Lowest to $2.0193
ECAD model for LM5110-3MX
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Lowest to $1.5944
ECAD model for TC1411CPA
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL HS 8SOIC
Lowest to $1.3922
ECAD model for IXDD604SIATR
IXYS
9-Ampere Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 9A NON-INV 8-SOIC
Need more? Email Us
ECAD model for IXDD609SI
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $3.5726
ECAD model for LM5101CMA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,450 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention