EN
  • EN
  • DE

MIC4426CM

Part No MIC4426CM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 1.5A DUAL 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 20ns, 29ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110235-MIC4426CM
Ultra Librarian 3D Model Ultra Librarian MIC4426CM CAD Model

Description

Microchip Technology MIC4426CM Dual Channel MOSFET Driver

The MIC4426CM from Microchip Technology is a highly-reliable, dual-channel MOSFET driver designed to interface between low-power logic circuits and high-power MOSFETs or IGBTs. This component is essential for applications requiring efficient power management and control, such as motor controllers, power supplies, and DC-DC converters.

Key Features

  • Output Configuration: The MIC4426CM features two independent output channels, which can be used for driving complementary MOSFETs in high-side and low-side configurations.
  • High Peak Output Current: Capable of delivering up to 1.5A of peak output current, this driver can effectively switch power MOSFETs at high speeds, making it suitable for high-frequency applications.
  • Low Shoot-Through Current: It includes cross-conduction prevention logic that minimizes the risk of shoot-through current, thus ensuring safe operation and reducing power losses.
  • Wide Operating Voltage Range: The MIC4426CM operates over a supply voltage range of 4.5V to 18V, accommodating a variety of power systems and ensuring compatibility with both 5V and 12V logic levels.
  • Fast Switching Speeds: With rise and fall times as low as 30ns, this driver enhances the overall efficiency of power circuits by reducing transition losses.
  • Latch-Up Protection: The device is designed with latch-up protection up to 500mA of reverse current, protecting your circuits from unexpected conditions.
  • Low Power Consumption: The MIC4426CM is optimized for low power consumption, making it an energy-efficient choice for battery-powered systems.
  • Industry-Standard 8-Pin SOIC Package: Packaged in a compact 8-pin SOIC, the MIC4426CM is suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the MIC4426CM MOSFET driver makes it an ideal choice for a wide range of applications in various industries. Its robust design and high-performance characteristics are particularly well-suited for:

  • Automotive electronics
  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Brushed and brushless DC motor drives
  • Robotics and automation systems
  • Power management modules

Overall, the MIC4426CM from Microchip Technology stands out as a reliable and efficient solution for driving power MOSFETs and IGBTs, providing designers with a high-quality component that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7669 $61.3520
185+ $0.6294 $116.4390
285+ $0.6096 $173.7360
395+ $0.5900 $233.0500
510+ $0.5703 $290.8530
680+ $0.5114 $347.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess